EN
  • EN
  • DE
  • IT

TLP2358(TPRE)

Part No TLP2358(TPRE)
Manufacturer Toshiba Semiconductor and Storage
Description Optocoupler Logic-Out Totem-Pole DC-IN 1-CH 5-Pin SO6 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1165246-TLP2358(TPRE)
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP2358(TPRE) CAD Model

Description

The TLP2358(TPRE) is a high-speed logic output photocoupler from Toshiba Semiconductor and Storage. This device features a GaAlAs light-emitting diode (LED) optically coupled to a high-gain, high-speed photodetector IC chip. It is housed in a small SO6 package and is designed for high-density mounting applications. The TLP2358(TPRE) is ideal for isolating high-speed digital signals in various industrial and communication applications.

Applications:

  • Programmable Logic Controllers (PLCs): Provides electrical isolation between the control circuitry and the input/output modules.
  • Inverter Control: Isolates the control signals driving the inverter power switches.
  • Factory Automation: Used in industrial automation systems for signal isolation and noise reduction.
  • Digital Interfaces: Isolates digital signals in data communication systems.
  • Measurement Equipment: Isolates sensitive measurement circuitry from high-voltage or noisy environments.

Features:

  • High-Speed Operation: Offers a typical propagation delay time of 70 ns.
  • SO6 Package: Small outline package for high-density mounting.
  • Guaranteed Performance over Temperature: Ensures reliable operation across a wide temperature range.
  • High Common-Mode Transient Immunity: Provides excellent noise immunity.
  • Safety Standards Compliance: UL, cUL, VDE, and BSI approved.

Benefits:

  • Electrical Isolation: Provides galvanic isolation between the input and output circuits, protecting sensitive circuitry from high voltages and transients.
  • High-Speed Data Transfer: Enables fast and reliable data transmission in digital systems.
  • Compact Design: The small SO6 package allows for high-density mounting on circuit boards.
  • Improved Noise Immunity: High common-mode transient immunity ensures reliable operation in noisy environments.
  • Safety Compliance: Meets stringent safety standards, ensuring safe operation in various applications.

Additional Details:

The TLP2358(TPRE) requires an external pull-up resistor on the output side. The value of the pull-up resistor should be chosen based on the desired switching speed and the load capacitance. The device operates with a supply voltage of 3.3V or 5V. It is crucial to follow the recommended operating conditions and application notes provided by Toshiba to ensure optimal performance and reliability.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess