EN
  • EN
  • DE
  • IT

TLP240D(F(O

Part No TLP240D(F(O
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1509+
Reference case DIP4
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 750143-TLP240D(F(O
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP240D(F(O CAD Model

Description

The TLP240D(F(O) is a high-isolation solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. This SSR is designed for switching AC or DC loads with high isolation between the control and load circuits. It integrates an infrared emitting diode (IRED) and a phototriac in a single package, providing reliable and safe switching for a variety of applications, including industrial control, lighting, and power management systems.

Applications:

  • Industrial Control Systems: Used in industrial control systems for switching motors, heaters, and other inductive loads.
  • Lighting Control: Integrated into lighting control systems for switching and dimming lights.
  • Power Management: Employed in power management systems for switching power circuits with high isolation.
  • Security Systems: Utilized in security systems for switching alarms and other security devices.
  • Instrumentation: Found in instrumentation equipment for switching signals with high precision and isolation.

Features:

  • Solid-State Relay: Provides reliable solid-state switching with no moving parts.
  • High Isolation Voltage: Offers high isolation voltage between the control and load circuits, ensuring safety.
  • AC/DC Switching: Capable of switching both AC and DC loads.
  • Low On-Resistance: Low on-resistance minimizes power losses during switching.
  • Zero-Crossing Detection: Some versions include zero-crossing detection for reduced EMI and noise.

Benefits:

  • Enhanced Safety: High isolation voltage enhances safety by preventing electrical shock.
  • Improved Reliability: Solid-state design ensures improved reliability and long life.
  • Versatile Switching: Capable of switching both AC and DC loads, providing versatile switching options.
  • Reduced EMI: Zero-crossing detection minimizes EMI and noise.
  • Compact Design: Small form factor allows for easy integration into compact devices.

Additional Details:

The TLP240D(F(O) features a high surge current capability, providing robustness against transient currents. It is available in a surface-mount or through-hole package, facilitating easy mounting on circuit boards. The SSR is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions. Furthermore, it complies with industry standards for safety and environmental protection, such as UL and RoHS.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess