EN
  • EN
  • DE

TLP251-2

Part No TLP251-2
Manufacturer Toshiba Semiconductor and Storage
Catalog Isolators - Gate Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Isolators - Gate Drivers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218110-TLP251-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP251-2 CAD Model

Description

The TLP251-2 is a dual-channel gate drive photocoupler from Toshiba Semiconductor and Storage. It is designed to drive IGBTs and power MOSFETs with electrical isolation between the control circuit and the power stage. The dual-channel configuration allows for driving two power transistors simultaneously, making it suitable for applications requiring half-bridge or full-bridge topologies.

Applications

  • Inverter Circuits: Used in motor control inverters, solar inverters, and uninterruptible power supplies (UPS) requiring half-bridge or full-bridge configurations.
  • Switching Power Supplies: Employed in power supplies for driving multiple power transistors and providing feedback isolation.
  • Motor Control Systems: Integrated into motor control systems for isolating control signals from the motor drive circuitry in multi-phase or bridge configurations.
  • Industrial Automation: Used in industrial control systems for driving multiple high-power switching devices.
  • Welding Equipment: Utilized in welding machines for driving the power transistors in the inverter stage.

Features

  • Dual-Channel Configuration: Drives two IGBTs or MOSFETs independently.
  • High Output Current: Provides a high output current for each channel to drive power transistors effectively.
  • High Isolation Voltage: Offers a high level of electrical isolation between input and output.
  • Fast Switching Speed: Enables rapid switching of power transistors, improving efficiency.
  • Under Voltage Lockout (UVLO): Includes UVLO protection to prevent damage to the power transistors.

Benefits

  • Improved Efficiency: Fast switching speed reduces switching losses in power transistors.
  • Enhanced Safety: High isolation voltage protects control circuits from high voltage surges and noise.
  • Increased Reliability: UVLO protects power transistors from damage due to undervoltage conditions.
  • Simplified Design: Integrated gate driver simplifies circuit design and reduces component count for dual-transistor applications.
  • Versatile Applications: Suitable for a wide range of applications requiring isolated dual-channel gate driving.

The TLP251-2 is designed to meet the stringent requirements of industrial and automotive applications where dual-channel gate driving is necessary. It provides a robust and reliable solution for driving power transistors in bridge configurations, ensuring safe and efficient operation. The device's protective features enhance system reliability and prevent damage to costly power semiconductors. Its high performance and integrated design make it a valuable component in various power electronic systems.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $5.8209
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4334 $64.5030
100+ $1.1769 $117.6900
155+ $1.1400 $176.7000
210+ $1.1030 $231.6300
275+ $1.0661 $293.1775
365+ $0.9563 $349.0495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess