EN
  • EN
  • DE

SG-8002JF 66M PCB

Part No SG-8002JF 66M PCB
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189448-SG-8002JF 66M PCB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG-8002JF 66M PCB CAD Model

Description

The SG-8002JF 66M PCB is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It provides a stable and accurate clock signal at a frequency of 66 MHz. Crystal oscillators are crucial components in electronic systems for timing and synchronization.

Applications:

  • High-Speed Data Communication: Used in Ethernet controllers, USB interfaces, and other high-speed data links.
  • Microprocessor Clocking: Provides the clock signal for microprocessors and microcontrollers in embedded systems.
  • Digital Signal Processing (DSP): Supplies accurate timing for DSP chips in audio, video, and communication applications.
  • Graphics Cards: Used as a timing reference in graphics processing units (GPUs).
  • Test and Measurement Equipment: Provides a stable frequency source for signal generators, frequency counters, and oscilloscopes.

Features:

  • Fixed Frequency: Operates at a precise frequency of 66 MHz.
  • High Stability: Maintains a consistent output frequency over a wide range of operating conditions.
  • Low Jitter: Generates a clean clock signal with minimal phase noise.
  • Compact Size: Available in a small surface-mount package for space-constrained applications.
  • Low Power Consumption: Minimizes power consumption for energy-efficient operation.

Benefits:

  • Accurate Timing: Provides a precise and reliable timing reference for electronic circuits.
  • Improved Performance: Low jitter ensures optimal performance of connected devices.
  • Reduced System Size: Compact size allows for smaller and more densely populated circuit boards.
  • Energy Efficiency: Low power consumption helps to extend battery life in portable devices.
  • Easy Integration: Simple to use and integrate into existing circuit designs.

Additional Details:

The SG-8002JF 66M PCB likely consists of a quartz crystal resonator and oscillator circuitry to produce the stable clock signal. The output signal is typically a square wave with specific voltage levels. For detailed technical specifications, including voltage requirements, output impedance, and operating temperature range, refer to the official Epson datasheet for this component.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess