EN
  • EN
  • DE

PI7C9X1170CZDEX

Part No PI7C9X1170CZDEX
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description IC SPI TO UART BRDGE 24TQFN 3.5K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Protocol I2C
Function Bridge, I2C/SPI to UART
Interface UART
Supply Voltage (V) 1.62V ~ 3.63V
Current - Supply 6mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Manufacturer Pack Quantity 3,500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810847-PI7C9X1170CZDEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X1170CZDEX CAD Model

Description

Introducing the PI7C9X1170CZDEX from Diodes Incorporated

The PI7C9X1170CZDEX is a cutting-edge PCIe packet switch designed by Diodes Incorporated, a leading manufacturer and supplier in the semiconductor market. This product is engineered to provide high-performance, multi-port connectivity solutions for a wide range of applications, including data centers, servers, storage systems, and embedded platforms.

Key Features and Benefits

  • PCI Express Base Specification Compliance: The PI7C9X1170CZDEX adheres to the PCI Express Base Specification, ensuring compatibility with the latest PCIe standards for maximum throughput and reliability.
  • Optimized Port Configuration: This packet switch comes with an optimized port configuration that allows for flexible and efficient use of PCIe lanes, catering to various system design requirements.
  • Advanced Power Management: With support for advanced power management features, the PI7C9X1170CZDEX is capable of reducing power consumption during idle periods, making it an energy-efficient choice for eco-conscious setups.
  • High-Speed Data Transfer: The switch is designed to facilitate high-speed data transfer between PCIe devices, ensuring swift and seamless communication within your system.
  • Quality of Service (QoS): Integrated QoS features guarantee that critical data is prioritized, maintaining system performance and stability even under heavy load conditions.
  • Scalability: As your system's needs grow, the PI7C9X1170CZDEX can scale to meet the increased demand for bandwidth and connectivity, making it a future-proof investment.

Applications

The versatility of the PI7C9X1170CZDEX makes it suitable for a variety of applications. It's an excellent choice for:

  • Data center networking equipment
  • High-performance computing (HPC) systems
  • Enterprise storage solutions
  • Embedded systems requiring high-speed interconnects

Conclusion

Diodes Incorporated's PI7C9X1170CZDEX represents a leap forward in PCIe interconnect technology, offering a blend of performance, power efficiency, and scalability. Whether you're upgrading an existing system or designing a new one, this PCIe packet switch is poised to deliver the connectivity and bandwidth required for today's demanding applications.

You May Also Be Interested in

Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2194 $59.0716
34+ $3.4622 $117.7148
52+ $3.3539 $174.4028
72+ $3.2457 $233.6904
93+ $3.1376 $291.7968
124+ $2.8129 $348.7996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess