EN
  • EN
  • DE

TLP251-D4-MBS-TP5

Part No TLP251-D4-MBS-TP5
Manufacturer Toshiba Semiconductor and Storage
Catalog Isolators - Gate Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Isolators - Gate Drivers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218111-TLP251-D4-MBS-TP5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP251-D4-MBS-TP5 CAD Model

Description

The TLP251-D4-MBS-TP5 is a gate driver photocoupler from Toshiba Semiconductor and Storage, designed for driving IGBTs and power MOSFETs with electrical isolation. It is particularly well-suited for applications requiring high noise immunity and safety isolation in motor drives and power conversion systems.

Applications

  • Motor Control Inverters: Used in variable frequency drives (VFDs) for controlling AC motors.
  • Switching Power Supplies: Employed in power supplies to isolate the control circuitry from the high-voltage power stage.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems to provide isolated gate drive signals.
  • Solar Inverters: Utilized in solar power inverters to drive the power transistors and ensure safety.
  • Industrial Automation Equipment: Applied in industrial automation systems to isolate control signals for motors and other actuators.

Features

  • High Output Current: Capable of delivering a high peak output current to effectively drive IGBTs and MOSFETs.
  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output, enhancing safety and noise immunity.
  • Fast Switching Speed: Offers fast propagation delay and rise/fall times, enabling high-frequency operation.
  • Under Voltage Lockout (UVLO): Features UVLO protection to prevent the IGBT or MOSFET from operating under insufficient gate voltage.
  • MBS Package: Available in a miniature flat package (MBS) for space-saving designs.

Benefits

  • Improved System Efficiency: The fast switching speed minimizes switching losses in the power transistors, increasing overall system efficiency.
  • Enhanced Safety: High isolation voltage ensures a safe operating environment by protecting control circuits from high-voltage transients and noise.
  • Increased Reliability: UVLO protection prevents damage to the power transistors due to undervoltage conditions.
  • Reduced Board Space: The compact MBS package allows for high-density mounting on circuit boards.
  • Versatile Application: Suitable for a wide range of applications due to its high performance, isolation capabilities, and protective features.

The TLP251-D4-MBS-TP5 meets rigorous industry standards for safety and reliability, making it a dependable choice for demanding applications. Its key specifications include a high peak output current, short propagation delay times, and a wide operating temperature range. This photocoupler is an essential component in modern power electronic systems, providing robust performance and enhanced safety in critical applications.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $5.8209
Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat A 595-UCC21540ADWKR
Lowest to $1.5763
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess