EN
  • EN
  • DE

TLP270D

Part No TLP270D
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description TOSHIBA Photocoupler GaAs Ired & Photo-MOS FET / Photo-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370262-TLP270D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP270D CAD Model

Description

The TLP270D is a Photocoupler from Toshiba Semiconductor and Storage, designed for high-speed and high-isolation applications. This device features an infrared emitting diode (IRED) optically coupled to a high-gain, high-speed photodetector IC. This construction allows for signal transmission while providing a significant level of electrical isolation.

Applications:

  • High-Speed Data Communication: Used in applications where fast and reliable data transfer is essential.
  • Industrial Control Systems: Provides isolation and signal transmission in industrial environments with high levels of electrical noise.
  • Measurement Equipment: Ensures accurate and safe signal transmission in sensitive measurement applications.
  • Inverter circuits: Allows for electrical isolation in inverter control stages.
  • Switching Power Supplies: Provides feedback isolation with fast response times.

Features:

  • High Isolation Voltage: Offers a high isolation voltage rating, providing robust electrical isolation between the input and output.
  • High-Speed Operation: Designed for high-speed data transmission and control applications.
  • Low Input Current: Requires a low input current for operation, reducing power consumption.
  • Open Collector Output: Provides flexibility in interface design with various logic families.
  • RoHS Compliant: Compliant with RoHS standards for environmental safety.

Benefits:

  • Enhanced System Performance: High-speed operation enables faster and more efficient signal transfer.
  • Improved Safety: High isolation voltage protects sensitive circuits and personnel from hazardous voltages.
  • Reduced Power Consumption: Low input current requirements help minimize overall system power consumption.
  • Increased Design Flexibility: Open collector output allows for easy interface with different logic levels.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The TLP270D is suitable for applications requiring a high level of noise immunity and electrical isolation. It is important to consult the datasheet for detailed specifications such as the propagation delay time, current transfer ratio, and operating temperature range. Proper design considerations, including current limiting resistors and pull-up resistors, are essential for optimal performance. Consider the capacitive coupling between the input and output when dealing with very high-frequency signals. Ensure adequate clearance and creepage distances on the PCB layout to maintain the specified isolation voltage.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess