The TLP2745(D4-TPE(T is a small outline photorelay manufactured by Toshiba Semiconductor and Storage. This photorelay is designed for a variety of applications requiring electrical isolation and solid-state switching capabilities.
Applications
- Industrial control systems
- Measuring equipment
- Security systems
- Telecommunications equipment
- Solid State Relays (SSR)
Features
- Small Outline Package (SOP)
- High Isolation Voltage
- Low On-Resistance
- Normally Open (NO) Contact
- DC/AC switching
Benefits
- Provides electrical isolation between control and load circuits
- Compact size allows for high-density mounting
- Low on-resistance minimizes power dissipation
- Long life and high reliability compared to mechanical relays
Additional Details
The TLP2745(D4-TPE(T photorelay has a high isolation voltage, typically around 3750 Vrms. It has a low on-resistance, minimizing voltage drop and power dissipation when the relay is closed. The relay is normally open (NO), meaning the circuit is open until the input is activated. It can switch both DC and AC signals. This device is RoHS compliant. It is ideal for applications where isolation and reliable switching are required. The specific current and voltage ratings should be confirmed from the device's datasheet. It is surface mountable, enabling automated assembly.