The TLP292(GR-TPL,E) is a transistor optocoupler manufactured by Toshiba Semiconductor and Storage. It provides electrical isolation between input and output circuits, making it ideal for applications where safety and noise immunity are critical. The optocoupler consists of an infrared LED and a phototransistor, enabling signal transfer without a direct electrical connection.
Applications
- Power Supplies: Used for isolating control circuits from high-voltage sections.
- Industrial Control Systems: Provides isolation in motor control, process control, and other industrial equipment.
- Digital Logic Isolation: Protects microcontrollers and other digital circuits from voltage spikes and noise.
- Measurement Equipment: Ensures accurate and safe measurements by isolating sensitive circuits.
- Telecommunications: Used in various telecom applications for signal isolation.
Features
- High Isolation Voltage: Provides a high level of electrical isolation, typically 3750 Vrms.
- Current Transfer Ratio (CTR): Specified CTR ensures efficient signal transfer between input and output.
- Low Input Current: Requires minimal input current to activate the output transistor, reducing power consumption.
- Compact Package: Small footprint allows for high-density mounting on PCBs.
- RoHS Compliant: Meets environmental regulations by being free of hazardous substances.
Benefits
- Enhanced Safety: Protects sensitive circuits and personnel from high-voltage hazards.
- Noise Immunity: Prevents electrical noise from interfering with signal transmission.
- Improved Reliability: Reduces the risk of damage from voltage transients and ground loops.
- Simplified Design: Enables easier design of isolated circuits by providing a pre-packaged solution.
- Cost-Effective: Offers a cost-efficient way to achieve electrical isolation in various applications.
Additional Details
The TLP292(GR-TPL,E) features a gallium arsenide (GaAs) infrared emitting diode that, when forward biased, emits light. This light is detected by a phototransistor, which then conducts current between the collector and emitter. The GR-TPL suffix specifies the package type and lead forming, while the E indicates RoHS compliance.
Important parameters include the forward voltage of the LED, the collector-emitter breakdown voltage, and the current transfer ratio. It's designed to operate over a wide temperature range, typically from -55°C to +110°C. This optocoupler is well-suited for applications requiring robust and reliable isolation.