EN
  • EN
  • DE

TLP3021(S.F)

Part No TLP3021(S.F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Triac, SCR Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Triac,SCR Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218179-TLP3021(S.F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP3021(S.F) CAD Model

Description

The TLP3021(S.F) is a photocoupler from Toshiba Semiconductor and Storage featuring a gallium arsenide infrared emitting diode (LED) optically coupled to a silicon photo-triac. It is designed for applications requiring isolated switching of AC loads, providing electrical isolation between the control circuit and the load.

Applications

  • Solid State Relays (SSRs): Used as a key component in SSRs for switching AC loads.
  • Industrial Control Equipment: Employed in industrial control systems for isolating and switching AC power.
  • Home Appliances: Found in appliances such as washing machines, refrigerators, and air conditioners for AC load control.
  • Lighting Control: Used in lighting control systems for dimming and switching lights.
  • Motor Control: Provides isolated control of small AC motors.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • Photo-Triac Output: Utilizes a photo-triac for efficient AC load switching.
  • Low Trigger Current: Requires minimal input current to activate the triac.
  • Small Package: Compact design for space-saving applications.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Enhanced Safety: Protects control circuits from high-voltage AC loads.
  • Noise Immunity: Provides isolation to minimize noise interference.
  • Long Lifespan: Solid-state design offers a longer operational life compared to mechanical relays.
  • Simplified Design: Enables easier design of AC load switching circuits.
  • Reduced Maintenance: Solid-state construction reduces the need for maintenance.

Additional Details

The TLP3021(S.F) photocoupler works by illuminating the photo-triac with infrared light emitted by the LED. When the LED is forward biased, it emits infrared light, which then activates the photo-triac, allowing current to flow through the AC load. The 'S.F' suffix likely indicates specific testing and packaging options.

Key specifications include the off-state voltage, on-state current, and isolation voltage. It is important to adhere to the recommended operating conditions to ensure reliable performance and prevent damage. The operating temperature range is typically -30°C to +100°C.

You May Also Be Interested in

ON Semiconductor
4-Pin Full Pitch Mini-Flat Package Random-Phase Triac Driver Output Optocouplers | OPTOISOLATOR 3.75KV TRIAC 4MFP
Lowest to $0.7785
Vishay
Optocoupler, Non Zero Crossing Phototriac, 1.5 kV/uS dV/dt, 600 V
Lowest to $0.5876
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRIAC 4MFP
Lowest to $0.5206
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $2.0374
Panasonic
OPTOISOLATOR 3.75KV TRIAC 4SOP
Lowest to $2.9104
Sharp Microelectronics
Lowest to $87.3758
Panasonic
Phototriac Coupler for the Industrial Machinery, Consumer Electronics, and SSR Markets | OPTOISOLATOR 5KV TRIAC 4DIP
Lowest to $0.5783
Panasonic
OPTOISOLATOR 5KV TRIAC 4DIP
Lowest to $0.9181
Sharp Microelectronics
OPTOISOLATOR 4KV PWR TRIAC 6DIP
Lowest to $15.0889

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess