EN
  • EN
  • DE

TLP3052A(D4TP1,F(O

Part No TLP3052A(D4TP1,F(O
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014414-TLP3052A(D4TP1,F(O
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP3052A(D4TP1,F(O CAD Model

Description

The TLP3052A is a Phototriac Coupler manufactured by Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode optically coupled to a photo triac. This device is designed for use in applications requiring isolated switching of AC loads. The TLP3052A offers high isolation voltage and is suitable for controlling various types of AC loads, such as motors, solenoids, and lamps.

Applications

  • Solid State Relays (SSR): Used as a driver for solid-state relays, providing electrical isolation between the control circuit and the load.
  • AC Motor Control: Employed in controlling small AC motors, offering isolated switching capabilities.
  • Lighting Control: Used in lighting control systems for dimming and switching applications.
  • Solenoid Control: Applied in solenoid control circuits for industrial automation and control systems.
  • Heater Control: Utilized in heater control applications, providing isolated switching for temperature regulation.

Features

  • High Isolation Voltage: Offers high isolation voltage between the input and output, ensuring safety and preventing electrical interference.
  • Zero-Crossing Detection: Incorporates zero-crossing detection circuitry to minimize switching noise and inrush current.
  • High Repetitive Peak Off-State Voltage: Provides high repetitive peak off-state voltage, ensuring reliable performance in high-voltage applications.
  • Low Trigger Current: Requires low trigger current for activation, making it compatible with low-power control circuits.
  • Compact Package: Available in a compact package for space-saving design.

Benefits

  • Electrical Isolation: Provides electrical isolation between the control circuit and the AC load, protecting sensitive control circuits from high voltage and current.
  • Reduced Switching Noise: Zero-crossing detection minimizes switching noise, improving the performance of sensitive electronic equipment.
  • Improved Reliability: High isolation voltage and repetitive peak off-state voltage contribute to the device's overall reliability.
  • Energy Efficiency: Low trigger current reduces power consumption in the control circuit.
  • Simplified Design: Compact package simplifies circuit design and reduces board space.

Additional Details

The TLP3052A is typically packaged in a 6-pin DIP (Dual In-Line Package) or SMD (Surface Mount Device) package. It requires a DC input voltage to activate the infrared LED, which in turn triggers the photo triac to switch the AC load. The zero-crossing detection feature ensures that the triac switches at or near the zero-voltage point of the AC waveform, minimizing transient voltages and electromagnetic interference (EMI). The device's performance is characterized by parameters such as isolation voltage, on-state current, off-state voltage, and trigger current. The datasheet specifies the recommended operating conditions and application circuits to ensure proper and reliable operation. It's also designed to comply with various safety standards. Proper heat sinking may be required depending on the load current and operating conditions.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TE Connectivity
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0768 $53.8400
115+ $0.8836 $101.6140
180+ $0.8560 $154.0800
245+ $0.8284 $202.9580
315+ $0.8007 $252.2205
420+ $0.7179 $301.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,485 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess