EN
  • EN
  • DE

TLP3217(YEW-TP15,F)

Part No TLP3217(YEW-TP15,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Solid State Relays
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218197-TLP3217(YEW-TP15,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP3217(YEW-TP15,F) CAD Model

Description

The TLP3217(YEW-TP15,F) is a small outline photorelay manufactured by Toshiba Semiconductor and Storage. It integrates an infrared emitting diode (IRED) and a photo MOSFET in a small package. This photorelay is designed for various applications requiring electrical isolation and switching capabilities.

Applications

  • Factory Automation: Used in programmable logic controllers (PLCs) and I/O modules.
  • Measuring Instruments: Employed in automated test equipment (ATE) and data acquisition systems.
  • Security Systems: Utilized in security equipment requiring isolation.
  • Office Automation Equipment: Integrated in devices such as copiers, fax machines, and printers for signal transmission and control.
  • Industrial Control: Suitable for controlling various industrial processes and equipment.

Features

  • Small Outline Package: Compact design for high-density mounting.
  • High Isolation Voltage: Provides electrical isolation between input and output circuits.
  • Low On-Resistance: Minimizes power dissipation during operation.
  • High Operating Temperature: Suitable for operation in harsh industrial environments.
  • Surface Mount Device (SMD): Facilitates automated assembly processes.

Benefits

  • Improved System Reliability: Provides electrical isolation, reducing the risk of ground loops and electrical noise.
  • Reduced Power Consumption: Low on-resistance contributes to energy efficiency.
  • Space Saving: Small package allows for compact system designs.
  • Simplified Circuit Design: Integrates multiple components into a single package.
  • Enhanced Safety: High isolation voltage ensures operator and equipment safety.

Additional Details

The TLP3217 features a normally open (1-Form-A) contact configuration. Its key specifications include a load voltage of up to 60V, and a continuous load current of up to 120mA. The isolation voltage is rated at 3750Vrms. The on-resistance is typically around 8 Ohms. This photorelay is compliant with RoHS directives. It offers fast switching speeds which can significantly improve response times in control applications. The operating temperature range typically spans from -40°C to +85°C. The input trigger current is low, contributing to its overall low power consumption profile.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us
Coto Technology
SSR RELAY SPST-NO 120MA 0-350V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 500MA 3-48V
Need more? Email Us
Phoenix Contact
SSR RELAY SPDT 500MA 3-48V
Need more? Email Us
Coto Technology
RELAY SPST-NO/NC 100MA 0-400V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 12-280V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8154 $59.1234
50+ $2.3100 $115.5000
78+ $2.2379 $174.5562
107+ $2.1656 $231.7192
138+ $2.0935 $288.9030
185+ $1.8769 $347.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,499 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess