The TLP352(F is a Photocoupler, Gallium Arsenide Ired & Photo-triac, 5KV.
Applications
- AC Line Control
- Solid State Relays
- Switching Power Supplies
- Motor Controls
Features
- Peak Off-State Voltage: 600V (min)
- Trigger LED Current: 10mA (max)
- On-State Current: 100mA (max)
- Isolation Voltage: 5000Vrms
Benefits
- Provides electrical isolation between the input and output circuits.
- High isolation voltage ensures safety and prevents damage to sensitive circuits.
- Compact size allows for easy integration into various applications.
- Reliable switching performance.
- Improved system protection due to its isolation capabilities.
This photocoupler is designed for applications requiring electrical isolation and high voltage capabilities. It's commonly used in solid-state relays, AC line control, and motor control circuits. The TLP352(F offers a robust and reliable solution for isolating control signals from power circuits.