EN
  • EN
  • DE

TLP3520(N,F)

Part No TLP3520(N,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Solid State Relays
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218207-TLP3520(N,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP3520(N,F) CAD Model

Description

The TLP3520(N,F) is a photorelay manufactured by Toshiba Semiconductor and Storage, designed for applications requiring electrical isolation between the control signal and the load. It integrates an infrared LED as the input and a MOSFET as the output, facilitating solid-state switching. The (N,F) likely refers to specific packaging or screening options.

Applications:

  • Automatic Test Equipment (ATE): Provides isolated switching for test signals.
  • Industrial Control Systems: Used for controlling actuators and sensors in industrial environments.
  • Medical Equipment: Ensures patient safety by providing isolation in medical devices.
  • Power Supplies: Used for isolated feedback and control.
  • Security Systems: Provides isolated control for alarm systems.
  • Data Acquisition Systems: Isolates analog and digital input/output channels.

Features:

  • High Isolation Voltage: Provides significant electrical isolation between input and output.
  • Solid-State Design: Offers improved reliability and a longer lifespan compared to mechanical relays.
  • Low On-Resistance: Minimizes voltage drop across the switch.
  • Fast Switching Speed: Enables rapid switching operations.
  • Surface Mount Package (SMD): Designed for automated assembly and compact designs.

Benefits:

  • Enhanced Safety: High isolation voltage protects control circuits from high voltage transients.
  • Increased Reliability: Solid-state construction ensures a long operational life.
  • Reduced Power Consumption: Low on-resistance minimizes power dissipation.
  • Compact Design: Surface mount package allows for high-density mounting.
  • Improved Performance: Fast switching speed enhances system responsiveness.

Additional Details:

The TLP3520(N,F) will have specific electrical characteristics defined in its datasheet, including LED forward current, trigger LED forward current, on-state current, on-state resistance, and isolation voltage. The (N,F) likely denotes specific testing or packaging variations, therefore it is crucial to consult the official Toshiba datasheet for precise specifications before use. The device is RoHS compliant, conforming to environmental regulations on hazardous substances.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 2A 75-132V
Need more? Email Us
Omron
RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 500MA 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
RELAY GEN PURPOSE SPST 2A 230V
Need more? Email Us
Omron
SSR RELAY SPST-NO 10A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-132V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9818 $58.9080
145+ $0.8062 $116.8990
225+ $0.7808 $175.6800
310+ $0.7554 $234.1740
400+ $0.7300 $292.0000
530+ $0.6549 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess