EN
  • EN
  • DE

TLP3616

Part No TLP3616
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Isolators - Gate Drivers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218220-TLP3616
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP3616 CAD Model

Description

The TLP3616 is a solid state relay (SSR) manufactured by Toshiba, designed for a variety of switching applications requiring isolation and reliability. It integrates an infrared LED, a photodiode array, and a MOSFET output to provide a robust and compact solution. The device is suitable for replacing electromechanical relays in applications where long life, high switching speed, and low power consumption are important. The TLP3616 provides galvanic isolation between the control input and the load output, enhancing safety and preventing electrical noise from interfering with sensitive circuits.

Applications:

  • Programmable Logic Controllers (PLCs): Used in PLCs for switching digital and analog signals with high reliability and speed.
  • Industrial Control Systems: Provides reliable switching for various industrial control applications, such as temperature controllers and process automation.
  • Automatic Test Equipment (ATE): Used in ATE systems for switching test signals with high precision and speed.
  • Security Systems: Provides isolated switching for alarm systems and access control systems, enhancing safety and reliability.
  • Lighting Control: Used in lighting control systems for switching lights on and off, offering long life and energy efficiency.

Features:

  • Galvanic Isolation: Provides high isolation voltage between the input and output, enhancing safety and preventing electrical noise.
  • Low On-Resistance: Offers low on-resistance, minimizing power dissipation and improving efficiency.
  • High Switching Speed: Enables fast switching speeds, allowing for precise control and rapid response times.
  • Long Life: Solid-state design ensures long operational life, reducing maintenance and replacement costs.
  • Low Input Current: Requires a low input current, simplifying the drive circuit and reducing power consumption.

Benefits:

  • Enhanced Safety: Galvanic isolation protects control circuits from high-voltage transients, ensuring safety for operators and equipment.
  • Improved Reliability: Solid-state design eliminates mechanical wear, providing high reliability and long life.
  • Increased Efficiency: Low on-resistance minimizes power dissipation, leading to higher overall system efficiency.
  • Precise Control: High switching speed enables precise control and rapid response times.
  • Reduced Maintenance: Long life reduces maintenance and replacement costs.

The TLP3616 is available in a small outline package (SOP) and is RoHS compliant. Its operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of industrial environments. The TLP3616 is a reliable and efficient solution for various switching applications, providing galvanic isolation, high switching speed, and long life, making it a superior alternative to electromechanical relays.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY 35A 200-480V
Need more? Email Us
Omron
SOLID STATE RELAY
Need more? Email Us
Omron
RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 3-125V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 40A 19-264V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,750 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess