EN
  • EN
  • DE
  • IT

TLP383(BL-TPLE(T

Part No TLP383(BL-TPLE(T
Manufacturer Toshiba Semiconductor and Storage
Description Tr-cplr DC Inpt Wbody SO6L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
RoHS Non-Compliant
Win Source Part Number 1143965-TLP383(BL-TPLE(T
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP383(BL-TPLE(T CAD Model

Description

The TLP383(BL-TPLE(T is a high-speed photocoupler from Toshiba Semiconductor and Storage. It's designed to provide electrical isolation between circuits while transmitting digital signals. This photocoupler is ideal for applications requiring high-speed data transmission and reinforced insulation.

Applications

  • Digital Logic Isolation: Isolating digital circuits with different voltage levels.
  • Microprocessor System Interfaces: Connecting microprocessors to peripheral devices.
  • Programmable Logic Controllers (PLCs): Isolating input and output modules.
  • Power Supplies: Isolating primary and secondary circuits.
  • Inverter Control: Controlling power inverters.
  • High-Speed Data Transmission: Transmitting data at high rates with isolation.

Features

  • High-Speed Operation: Data transfer rates up to 10 Mbps.
  • High Isolation Voltage: 3750 Vrms isolation voltage.
  • Low Input Current: Minimizes power consumption.
  • Open Collector Output: Allows for flexible interface design.
  • Wide Operating Temperature Range: -40°C to +100°C.
  • Safety Standards Compliance: UL, cUL, VDE, and CE certifications.

Benefits

  • Electrical Isolation: Protects sensitive circuits from high voltages and transients.
  • High-Speed Data Transmission: Enables fast and reliable communication.
  • Low Power Consumption: Reduces energy consumption in systems.
  • Safety: Meets stringent safety standards for isolation.
  • Reliable Performance: Provides consistent and dependable operation.

Technical Specifications

  • Input Forward Current (If): 20 mA
  • Output Voltage (Vo): 0.4 V (max)
  • Supply Voltage (Vcc): 4.5 V to 5.5 V
  • Isolation Voltage: 3750 Vrms
  • Operating Temperature: -40°C to +100°C
  • Package: SO6

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3211 $56.1925
425+ $0.2635 $111.9875
660+ $0.2552 $168.4320
910+ $0.2471 $224.8610
1,175+ $0.2388 $280.5900
1,570+ $0.2141 $336.1370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess