EN
  • EN
  • DE

TLP5214(TP.E(O

Part No TLP5214(TP.E(O
Manufacturer Toshiba Semiconductor and Storage
Description Optocoupler Drive Push-Pull 2-CH 30V 16-Pin SO Reel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP-16
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 720853-TLP5214(TP.E(O
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TLP5214
Introduction Date May 12, 2014
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TLP5214(TP.E(O CAD Model

Description

The TLP5214(TP.E(O is a high-performance photocoupler from Toshiba Semiconductor and Storage. This device is designed for high-speed switching and isolation in various industrial and electronic applications. It provides galvanic isolation between the input and output circuits, ensuring safety and preventing noise from propagating between different parts of a system.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals in PLCs to protect sensitive control circuits from high voltages and noise.
  • Inverters: Employed in inverter circuits to isolate the control signals from the high-power switching elements.
  • AC Servo Motor Control: Utilized in AC servo motor control systems to provide isolation between the control circuitry and the motor drive circuits.
  • Switching Power Supplies: Integrated into switching power supplies to isolate the primary and secondary sides, enhancing safety and reducing noise.
  • Communication Equipment: Found in communication equipment for isolating data and control lines to prevent ground loops and improve signal integrity.

Features

  • High Isolation Voltage: Offers a high isolation voltage (typically several kilovolts) to provide robust galvanic isolation.
  • High-Speed Switching: Designed for high-speed switching applications, enabling fast and reliable data transmission.
  • Low Input Current: Requires a low input current to operate, making it compatible with low-power control circuits.
  • Wide Operating Temperature Range: Operates over a wide temperature range, ensuring reliable performance in various environments.
  • Compact Package: Available in a compact package, allowing for space-saving designs and easy integration into various devices.

Benefits

  • Enhanced Safety: Provides robust galvanic isolation, protecting sensitive circuits and personnel from high voltages.
  • Improved Signal Integrity: Prevents ground loops and reduces noise, resulting in improved signal quality.
  • High Reliability: Ensures reliable operation in various environments due to its wide operating temperature range and high isolation voltage.
  • Simplified Design: Compact package and low input current simplify the design process and reduce component count.
  • Increased System Performance: High-speed switching capability enables faster and more reliable data transmission, improving overall system performance.

Additional Details

The TLP5214(TP.E(O consists of an LED and a phototransistor or photodiode within a single package. When the LED is energized, the light emitted activates the phototransistor or photodiode, allowing current to flow in the output circuit. The 'TP' designation often indicates a specific taping option, and the 'E' and 'O' may denote particular electrical characteristics or packaging details. Detailed specifications, including isolation voltage, switching speed, input current requirements, and operating temperature range, can be found in the product datasheet provided by Toshiba Semiconductor and Storage. This photocoupler is suitable for applications requiring high-speed isolation and reliable performance, making it a versatile choice for industrial and electronic device manufacturers.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1217 $63.6510
70+ $1.7417 $121.9190
105+ $1.6875 $177.1875
145+ $1.6320 $236.6400
185+ $1.5777 $291.8745
245+ $1.4149 $346.6505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,164 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess