EN
  • EN
  • DE

TLP5754(TP

Part No TLP5754(TP
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840592-TLP5754(TP
Ultra Librarian 3D Model Ultra Librarian TLP5754(TP CAD Model

Description

The TLP5754(TP is a high-performance IGBT gate drive optocoupler from Toshiba Semiconductor and Storage, designed for applications requiring electrical isolation and robust gate drive capability for insulated gate bipolar transistors (IGBTs). This device combines a high-speed optocoupler with an integrated gate driver, offering excellent isolation characteristics and efficient gate drive capabilities. The TLP5754 is ideal for motor control, inverter, and power supply applications where reliability and safety are paramount.

Applications

  • IGBT Gate Drive: Designed specifically for driving IGBTs in a variety of power electronic applications.
  • Motor Control: Used in AC and DC motor control systems to isolate and drive the IGBTs.
  • Inverters: Provides isolated gate drive for inverter circuits in renewable energy systems, UPS, and industrial applications.
  • Power Supplies: Used in switch-mode power supplies (SMPS) to drive power transistors.
  • Renewable Energy Systems: Employed in solar inverters and wind turbine converters for IGBT control.

Features

  • High Isolation Voltage: Offers reinforced insulation for enhanced safety and reliability.
  • High Output Current: Provides sufficient current to drive IGBTs effectively.
  • High-Speed Switching: Enables fast switching speeds for efficient IGBT operation.
  • Under Voltage Lockout (UVLO): Incorporates UVLO protection to prevent IGBT damage from low supply voltage.
  • Desaturation Detection: Detects IGBT desaturation to protect against overcurrent conditions.

Benefits

  • Improved System Safety: Reinforced insulation enhances safety for users and equipment.
  • Optimized IGBT Performance: High-speed switching and high output current maximize IGBT efficiency.
  • Enhanced System Reliability: UVLO and desaturation detection prevent IGBT damage and increase system reliability.
  • Simplified Design: Integrated gate driver simplifies circuit design and reduces component count.
  • Protection Features: Provides vital protection features for IGBTs, safeguarding against damage.

Additional Details

The TLP5754(TP typically features a peak output current suitable for driving medium- to large-sized IGBTs. It operates from a single supply voltage and offers short propagation delay. The device meets industry safety standards, providing reinforced insulation. The isolation voltage is rated to withstand high-voltage transients, making it suitable for harsh industrial environments. It provides excellent common-mode transient immunity (CMTI), preventing spurious switching caused by noise.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5015 $50.1500
245+ $0.4115 $100.8175
380+ $0.3987 $151.5060
520+ $0.3858 $200.6160
675+ $0.3730 $251.7750
900+ $0.3344 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess