EN
  • EN
  • DE

TLP629(LF1,F

Part No TLP629(LF1,F
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 742651-TLP629(LF1,F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP629(LF1,F CAD Model

Description

The TLP629(LF1,F) is a four-channel phototransistor optocoupler manufactured by Toshiba Semiconductor and Storage. It consists of a gallium arsenide infrared emitting diode (IRED) optically coupled to a silicon phototransistor. It is designed for applications requiring electrical isolation between input and output circuits. The four channels allow for simultaneous isolation and transfer of multiple signals.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating input and output signals.
  • Microprocessor Input/Output Isolation: Provides electrical isolation between microprocessors and peripheral devices.
  • Noise Isolation in Measurement Equipment: Isolates sensitive measurement circuitry from noisy environments.
  • Power Supply Isolation: Isolates the primary and secondary sides of power supplies.
  • Industrial Control Systems: Used in industrial automation and control equipment.
  • General Purpose Isolation: Provides electrical isolation in various electronic circuits.

Features:

  • Four-Channel Optocoupler: Provides four independent isolation channels in a single package.
  • High Isolation Voltage: Offers high voltage isolation between input and output.
  • Low Input Current: Requires a low input current for activation.
  • High Current Transfer Ratio (CTR): Provides a high current transfer ratio for efficient signal transfer.
  • Compact Package: Available in a small DIP package.
  • Pb-Free: Environmentally friendly construction.

Benefits:

  • Electrical Isolation: Provides a high degree of electrical isolation between circuits.
  • Noise Immunity: Reduces noise interference in sensitive circuits.
  • Signal Transfer: Efficiently transfers signals across the isolation barrier.
  • Compact Design: Saves board space with its multi-channel design.
  • Improved Safety: Enhances safety by isolating high-voltage circuits.
  • Reduced Ground Loops: Eliminates ground loop problems by isolating signal paths.

Additional Details:

The TLP629(LF1,F) is typically available in a DIP-16 package. Key specifications, such as isolation voltage, current transfer ratio (CTR), input forward voltage, and output collector-emitter voltage, can be found in the official Toshiba Semiconductor and Storage datasheet. It's crucial to consult the datasheet for accurate and detailed specifications, including recommended operating conditions, temperature ranges, and soldering guidelines. The datasheet also includes information on safety standards and compliance certifications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,500 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess