EN
  • EN
  • DE

TLP721F(D4-ASTC,F)

Part No TLP721F(D4-ASTC,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218332-TLP721F(D4-ASTC,F)
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLP721F(D4-ASTC,F) CAD Model

Description

The TLP721F(D4-ASTC,F) is a photocoupler from Toshiba Semiconductor and Storage, part of the TLP721 series. This device is designed to provide electrical isolation between circuits, typically using an infrared LED and a phototransistor. The 'F' likely indicates improved performance or specific characteristics compared to the base TLP721 model, such as higher speed or lower power consumption. The package designator D4-ASTC,F refers to specific packaging and lead forming details.

Applications

  • SMPS (Switched-Mode Power Supplies): Used for feedback control and isolation between the primary and secondary sides.
  • Inverter Circuits: Isolates control signals from high-voltage power stages in inverters.
  • Microcontroller Interfaces: Protects microcontrollers from voltage spikes and noise in industrial environments.
  • Digital Logic Isolation: Isolates digital circuits to prevent ground loops and improve signal integrity.
  • General Purpose Isolation: Used in various electronic circuits requiring electrical isolation.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation, typically several kilovolts.
  • Fast Switching Speed: Offers fast switching characteristics for high-frequency applications.
  • Compact Package: Designed with a small package size for space-constrained applications.
  • Low Input Current: Requires a low input current to activate the LED.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Enhanced Safety: Provides a high level of electrical isolation, enhancing safety in high-voltage environments.
  • Improved Performance: Offers fast switching speeds and low input current for efficient operation.
  • Space Saving: Compact package design allows for efficient use of PCB space.
  • Noise Reduction: Isolates circuits to reduce noise and improve signal integrity.
  • Reliable Operation: Designed for reliable operation in various environmental conditions.

Additional Details

The TLP721F series is a popular choice for applications requiring high isolation and reliable performance. The specific parameters, such as current transfer ratio (CTR), isolation voltage, and switching speeds, are important considerations for selecting the appropriate device for a given application. Refer to the Toshiba datasheet for detailed specifications, application notes, and recommended operating conditions. The D4-ASTC,F notation specifies a particular tape and reel format for automated assembly, important for high-volume manufacturing.

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-SMD
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Rochester Electronics
TRANSISTOR OUTPUT OPTOCOUPLER, 1
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
Need more? Email Us
Lite-On Inc.
P/C LTV-214 STD. TYPE
Need more? Email Us
American Bright Optoelectronics Corporation
SENSOR PHOTO 4SMD
Lowest to $0.3571
Isocom Components 2004 LTD
Lowest to $0.3315
ON Semiconductor
OPTOISO 4.17KV TRANS 6DIP
Lowest to $0.2700
Everlight Electronics Co Ltd
OPTOISO 5KV DARL W/BASE 8SMD
Lowest to $0.2680

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,239 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess