EN
  • EN
  • DE

TLP721F(D4-GB)

Part No TLP721F(D4-GB)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218333-TLP721F(D4-GB)
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLP721F(D4-GB) CAD Model

Description

The TLP721F(D4-GB) is a photocoupler manufactured by Toshiba Semiconductor and Storage. This device provides electrical isolation between circuits, utilizing an infrared LED and a phototransistor. The 'F' in the part number typically signifies enhanced performance characteristics compared to the standard TLP721, potentially including faster switching speeds or improved current transfer ratio. The (D4-GB) suffix relates to specific packaging and lead forming details for automated assembly processes.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input and output signals, protecting control circuits from high-voltage or noisy environments.
  • Inverters: Provides galvanic isolation between the control circuitry and the power switching stage.
  • Switch Mode Power Supplies (SMPS): Facilitates feedback control and safety isolation between the primary and secondary sides of the power supply.
  • Motor Control: Used to isolate control signals in motor drive circuits, preventing damage from voltage spikes or ground loops.
  • Industrial Automation Equipment: Employed in various automation systems for signal isolation and protection.

Features

  • High Isolation Voltage: Offers a high dielectric strength, typically 3750 Vrms or higher, ensuring safe isolation.
  • Wide Operating Temperature Range: Designed to function reliably over a broad temperature range, typically from -55°C to +110°C.
  • Fast Switching Speed: Enables high-speed data transmission and control signal isolation.
  • Compact Package: Available in a small outline package (SOP) for space-saving PCB layouts.
  • Current Transfer Ratio (CTR): Provides efficient signal transfer from input to output, ensuring adequate signal strength.

Benefits

  • Enhanced Safety: Provides reliable electrical isolation, enhancing safety in high-voltage applications.
  • Improved Noise Immunity: Isolates circuits to reduce noise and interference, improving signal integrity.
  • Increased System Reliability: Protects sensitive circuits from voltage spikes and surges, increasing overall system reliability.
  • Simplified Design: Simplifies circuit design by providing a pre-packaged isolation solution.
  • Space Saving: Compact package allows for efficient use of PCB space.

Additional Details

The TLP721F(D4-GB) is designed to meet stringent industry standards for safety and performance. Proper selection of external components, such as resistors, is crucial for optimizing performance based on specific application requirements. The D4-GB marking indicates specific lead forming options and packaging configurations, important for automated assembly and soldering processes. Always consult the Toshiba datasheet for comprehensive electrical characteristics, application notes, and recommended operating conditions.

You May Also Be Interested in

Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2672
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess