EN
  • EN
  • DE

TLP721F(D4MDN2T4,F

Part No TLP721F(D4MDN2T4,F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOP-4P
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 750170-TLP721F(D4MDN2T4,F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLP721F(D4MDN2T4,F CAD Model

Description

The TLP721F(D4MDN2T4,F is a high-isolation voltage, small outline photorelay from Toshiba Semiconductor and Storage. It is designed for applications requiring electrical isolation between control circuits and load circuits, providing safe and reliable operation.

Applications:

  • Programmable Logic Controllers (PLCs): Isolating input and output signals.
  • Measuring Instruments: Providing isolation in sensitive measurement circuits.
  • Office Automation Equipment: Enhancing safety and reducing noise in office machines.
  • Telecommunication Equipment: Isolating telecom lines from control circuits.
  • Solid State Relays (SSRs): Serving as a control element in SSR designs.

Features:

  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output.
  • Small Outline Package: Allows for compact circuit designs.
  • Low Input Trigger Current: Requires minimal current to activate the relay.
  • High Output Current Capability: Can switch substantial load currents.
  • Fast Switching Speed: Provides quick response times in switching applications.

Benefits:

  • Enhanced Safety: High isolation voltage protects sensitive circuits and users.
  • Space Saving: Small outline package enables dense board layouts.
  • Energy Efficiency: Low trigger current reduces power consumption.
  • Versatile Switching: Suitable for a wide range of load types.
  • Improved Performance: Fast switching speed allows for precise control.

Additional Details:

The TLP721F features an isolation voltage of typically 3750 Vrms. The input trigger current is very low, typically a few milliamperes. The output is capable of switching currents up to several hundred milliamperes. It operates over a broad temperature range. The compact SOP package facilitates easy integration into a variety of applications. It is designed to meet stringent safety standards and ensure reliable operation in electrically noisy environments. This photorelay is used where a low on-resistance, fast switching speed, and high isolation are critical.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess