EN
  • EN
  • DE

TLP747JF(D4.NM)

Part No TLP747JF(D4.NM)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370746-TLP747JF(D4.NM)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP747JF(D4.NM) CAD Model

Description

The TLP747JF(D4.NM) is a photocoupler from Toshiba Semiconductor and Storage, designed to provide electrical isolation between circuits. The (D4.NM) likely refers to specific package variations and lead forming configurations.

Applications

  • Programmable Logic Controllers (PLCs): Provides isolation between control circuitry and field devices, protecting against voltage surges and noise.
  • Microcomputer Interfaces: Isolates microcomputer systems from external peripherals, enhancing reliability and preventing damage.
  • Measuring Instruments: Provides isolation in measurement equipment, preventing ground loops and improving accuracy.
  • Power Supplies: Used for feedback isolation in switching power supplies, enabling stable and controlled output voltages.
  • General Purpose Inverters: Provides isolation between the control and power sections of inverters.
  • Control Equipment: Protects control circuits from high-voltage transients and noise in industrial settings.

Features

  • High Isolation Voltage: Offers electrical isolation between input and output circuits.
  • Current Transfer Ratio (CTR): Provides a specified CTR for efficient signal transfer.
  • Compact Package: Space-saving design for high-density mounting.
  • Operating Temperature Range: Operates reliably across a wide temperature range.
  • Phototransistor Output: Offers a transistor output for driving various loads.
  • Lead Forming Options: (D4.NM) indicates specific lead forming for PCB mounting.

Benefits

  • Enhanced Safety: Protects sensitive control circuits from high-voltage hazards.
  • Improved System Reliability: Isolates noisy signals.
  • Simplified Circuit Design: Facilitates interfacing between circuits operating at different voltage levels.
  • Space Saving: The compact package enables usage on densely populated PCBs.
  • Versatile Applications: Suitable for a wide range of applications requiring electrical isolation.

Additional Details

The TLP747JF series is designed to meet international safety standards. The Current Transfer Ratio (CTR) is a key parameter. The (D4.NM) designation denotes specific lead forming details which will impact mounting. Refer to the product datasheet for isolation voltage, CTR range, operating temperature, and dimensions. It is likely a through-hole part.

You May Also Be Interested in

IXYS
Need more? Email Us
KEC
Need more? Email Us
IXYS
Need more? Email Us
Pulse
Need more? Email Us
Texas Instruments
Lowest to $5.7999
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
Pulse
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess