EN
  • EN
  • DE

SFH303FA-4

Part No SFH303FA-4
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 318991-SFH303FA-4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH303FA-4 CAD Model

Description

The SFH303FA-4 is a silicon PIN photodiode designed for various light detection applications where ambient light rejection is crucial. Manufactured by OSRAM Opto Semiconductors, this device is known for its integrated daylight filter. This filter minimizes the effects of ambient light on the signal, improving the accuracy and reliability of the detection process. Housed in a compact surface-mount device (SMD) package, the SFH303FA-4 is ideal for automated assembly in both industrial and consumer electronics applications.

Applications:

  • Remote control systems: Detects infrared signals while rejecting ambient light interference.
  • Light barriers: Used in security systems and industrial automation, especially in brightly lit environments.
  • Optical sensors: Integrated into light meters and ambient light detectors where accurate readings are needed.
  • Medical devices: Employed in pulse oximeters and other optical diagnostic equipment to minimize ambient light effects.
  • Industrial automation: Used for precise position sensing and object detection in factory settings.

Features:

  • Integrated daylight filter: Reduces the impact of ambient light on the signal.
  • High sensitivity: Provides a strong electrical signal even with low infrared light levels.
  • Fast switching speed: Enables rapid response to changes in light intensity.
  • SMD package: Surface-mount design allows for automated assembly and efficient use of board space.
  • Wide spectral range: Optimized for infrared wavelengths.

Benefits:

  • Improved accuracy: The daylight filter minimizes errors caused by ambient light.
  • Reliable operation: Provides consistent performance in various lighting conditions.
  • Easy integration: SMD package facilitates easy incorporation into existing circuit designs and automated assembly lines.
  • Compact design: Small size allows for use in portable devices and space-constrained applications.
  • Enhanced performance: High sensitivity and fast response time improve the overall system functionality.

Additional Details:

The SFH303FA-4 is particularly sensitive to infrared light around 950 nm. The reverse voltage is typically around 30V. The operating temperature range is generally from -40°C to +85°C. Detailed technical specifications, including spectral response curves and electrical characteristics, can be found in the OSRAM datasheet. The component is RoHS compliant.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.6537
Micron Technology Inc.
Lowest to $1.4076
Sharp Microelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess