EN
  • EN
  • DE

TLP763JF

Part No TLP763JF
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
RoHS Compliant
Win Source Part Number 1100070-TLP763JF
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP763JF CAD Model

Description

The TLP763JF is a high-speed, high common-mode transient immunity (CMTI) photocoupler manufactured by Toshiba Semiconductor and Storage. It utilizes a GaAlAs LED optically coupled to a high-gain photodetector IC. This configuration provides excellent electrical isolation and robust performance in noisy environments, making it suitable for various industrial applications.

Applications:

  • Inverter Control: Used in motor inverters for providing isolated gate drive signals, ensuring reliable and safe operation.
  • Power Supplies: Employed in switching power supplies (SMPS) for isolated feedback control, enhancing safety and stability.
  • Industrial Automation: Integrated into programmable logic controllers (PLCs) and other industrial control systems for isolating control signals and preventing ground loops.
  • Communication Interfaces: Used in isolated communication interfaces, such as RS-485 and CAN bus systems, ensuring robust data transmission in noisy environments.
  • Measurement Equipment: Found in test and measurement equipment to isolate sensitive measurement circuits from high-voltage or noisy environments.

Features:

  • High Common-Mode Transient Immunity (CMTI): Excellent CMTI performance ensures reliable data transmission in noisy industrial environments.
  • High-Speed Operation: Supports high data rates for fast signal transmission.
  • High Isolation Voltage: Provides high electrical isolation between the input and output, enhancing safety and preventing equipment damage.
  • Low Input Current: Requires low input current for efficient operation.
  • Wide Operating Temperature Range: Suitable for use in harsh industrial environments.
  • Small Package: Compact package allows for high-density mounting on printed circuit boards.

Benefits:

  • Reliable Data Transmission: High CMTI ensures accurate data transmission even in the presence of strong electrical noise.
  • Fast Signal Transfer: High-speed operation enables real-time control and communication.
  • Enhanced Safety: High isolation voltage protects equipment and personnel from electrical hazards.
  • Efficient Operation: Low input current reduces power consumption.
  • Compact Design: Small package allows for integration into space-constrained applications.

Typical Specifications:

Common-Mode Transient Immunity (CMTI): Consult the datasheet for the specific value.

Data Rate: Consult the datasheet for the specific value.

Isolation Voltage: Consult the datasheet for the specific value.

Forward Current (IF): Consult the datasheet for the specific value.

Supply Voltage (VCC): Consult the datasheet for the specific value.

Operating Temperature Range: Consult the datasheet for the specific value.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess