EN
  • EN
  • DE

TLP781(YH

Part No TLP781(YH
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840604-TLP781(YH
Ultra Librarian 3D Model Ultra Librarian TLP781(YH CAD Model

Description

The TLP781(YH is a general-purpose, small-outline photocoupler from Toshiba Semiconductor and Storage, designed for applications requiring electrical isolation between input and output circuits. This device consists of a gallium arsenide (GaAs) infrared emitting diode optically coupled to a silicon phototransistor. The TLP781 offers a compact design and reliable performance for various isolation needs in industrial and consumer electronics.

Applications

  • Programmable Logic Controllers (PLCs): Provides isolation between the CPU and I/O modules.
  • Microcomputer Interfaces: Used for isolating microcontrollers from external devices.
  • Switch Mode Power Supplies (SMPS): Offers feedback isolation in SMPS circuits.
  • General Purpose Isolation: Suitable for various applications requiring electrical isolation.
  • Office Automation Equipment: Employed in printers, copiers, and other office equipment for signal isolation.

Features

  • High Isolation Voltage: Provides electrical isolation between input and output.
  • Compact SO Package: Small Outline package for space-saving designs.
  • High Collector-Emitter Voltage: Provides capability for higher voltage applications.
  • CTR (Current Transfer Ratio): Specified current transfer ratio ensures consistent performance.
  • Pb-Free: RoHS compliant, ensuring environmental friendliness.

Benefits

  • Enhanced System Reliability: Electrical isolation prevents ground loops and reduces noise.
  • Improved Safety: Protects users and equipment from high voltages through isolation.
  • Simplified Design: Reduces the need for complex level-shifting circuits.
  • Space-Saving Design: Compact SO package allows for efficient board layout.
  • Cost-Effective Solution: Offers a cost-effective solution for electrical isolation.

Additional Details

The TLP781(YH features a specified current transfer ratio (CTR) depending on the rank. It operates with a low input current and provides a stable output. The device is available in a surface-mount SO package. It complies with industry safety standards, providing basic insulation. The isolation voltage is rated to withstand high-voltage transients, making it suitable for various applications. The operating temperature range is suitable for typical industrial and consumer environments.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess