EN
  • EN
  • DE

TMP47P201VP

Part No TMP47P201VP
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Description CMOS 4-bit Microcontroller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218568-TMP47P201VP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP47P201VP CAD Model

Description

The TMP47P201VP is a microcontroller manufactured by Toshiba Semiconductor and Storage. It belongs to the TLCS-47P series of microcontrollers, which are 4-bit single-chip microcomputers designed for various control applications. This microcontroller integrates a CPU, ROM, RAM, and I/O ports into a single chip, making it suitable for applications requiring compact size and low power consumption.

Applications

  • Consumer Electronics: Remote controls, toys, and small appliances.
  • Industrial Control: Simple control systems, timers, and basic automation devices.
  • Home Automation: Lighting control, thermostat control, and security systems.
  • Automotive: Dashboard controls, small engine management, and indicator systems.

Features

  • CPU: 4-bit TLCS-47P core.
  • ROM: On-chip ROM for program storage (specific size varies, requires further research).
  • RAM: On-chip RAM for data storage (specific size varies, requires further research).
  • I/O Ports: Multiple programmable I/O ports for interfacing with external devices.
  • Timers: Integrated timers for timing and control functions.
  • Interrupts: Supports various interrupt sources for real-time operation.
  • Low Power Consumption: Designed for low-power applications.

Benefits

  • Cost-Effective: Integrated design reduces the need for external components, lowering overall system cost.
  • Compact Size: Single-chip solution enables smaller product designs.
  • Low Power: Suitable for battery-powered applications.
  • Versatile: Programmable I/O ports and timers allow for flexible application design.
  • Ease of Use: TLCS-47P instruction set is relatively easy to learn and use.

Additional Details

The TMP47P201VP typically operates at a low voltage (e.g., 3V or 5V). The specific clock frequency, ROM size, and RAM size should be confirmed from the datasheet. It's packaged in a small outline package (SOP) or similar, depending on the specific version. It can interface with external sensors, actuators, and other peripherals through its I/O ports. Programming is usually done through a dedicated programmer and development tools provided by Toshiba. Proper handling and electrostatic discharge (ESD) precautions should be observed during handling and assembly.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess