EN
  • EN
  • DE

TMP47P400VN

Part No TMP47P400VN
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Description CMOS 4 BIT MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218572-TMP47P400VN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP47P400VN CAD Model

Description

The TMP47P400VN is a microcontroller manufactured by Toshiba Semiconductor and Storage and is part of the TLCS-47P series. It's a 4-bit, single-chip microcomputer specifically designed for use in a variety of control applications where a compact size and low power consumption are essential. By integrating a CPU, ROM, RAM, and I/O ports on a single chip, it simplifies system design and minimizes the required board space.

Applications

  • Consumer Electronics: Remote controls for TVs and other devices, electronic toys, and basic handheld games.
  • Industrial Control: Simple control systems, timers, and entry-level automation devices.
  • Home Appliances: Washing machine timers, microwave controls, and small appliance control circuits.
  • Automotive: Dashboard indicators, basic warning systems, and simple automotive control applications.

Features

  • CPU: Utilizes a 4-bit TLCS-47P core for efficient processing of instructions.
  • ROM: On-chip ROM provides storage for the program code (specific capacity requires further investigation).
  • RAM: On-chip RAM is used for temporary data storage during program execution (specific capacity requires further investigation).
  • I/O Ports: Multiple programmable I/O ports allow for flexible interfacing with external devices.
  • Timers: Integrated timers enable precise timing and control functions.
  • Interrupts: Supports various interrupt sources for real-time event handling and responsiveness.
  • Low Power Consumption: Designed for battery-powered and energy-efficient applications.

Benefits

  • Cost-Effectiveness: The integrated design reduces the number of external components needed, lowering overall system cost.
  • Compact Size: The single-chip architecture enables smaller and more compact product designs.
  • Energy Efficiency: Low power consumption extends battery life in portable applications.
  • Application Flexibility: Programmable I/O ports and integrated timers allow for a broad range of applications.
  • Ease of Development: The TLCS-47P instruction set is relatively straightforward, simplifying the development process.

Additional Details

The TMP47P400VN typically operates at a low voltage, such as 3V or 5V. The specific clock frequency, ROM size, and RAM size can be found in the product datasheet. It is commonly available in a small outline package (SOP) or a similar compact package. It interfaces with external sensors, actuators, and other peripherals through its I/O ports. Programming is usually done using a dedicated programmer and development tools provided by Toshiba. Proper handling and electrostatic discharge (ESD) precautions are essential during handling and assembly to prevent damage to the microcontroller and ensure reliable operation.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.9695 $135.9695
2+ $131.5834 $263.1668
3+ $127.1973 $381.5919
4+ $114.0389 $456.1556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess