EN
  • EN
  • DE

TMP47P403VN

Part No TMP47P403VN
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Description CMOS 4 BIT MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218575-TMP47P403VN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP47P403VN CAD Model

Description

The TMP47P403VN is a microcontroller from Toshiba Semiconductor and Storage, belonging to the TLCS-47P series of 4-bit single-chip microcomputers. Designed for diverse control applications, it emphasizes a compact footprint and low power operation. Its integrated architecture, incorporating a CPU, ROM, RAM, and I/O ports, facilitates simplified system design and minimized component counts.

Applications

  • Consumer Electronics: Remote controls, electronic toys, and basic handheld devices requiring simple control.
  • Industrial Control: Simple timers, basic control circuits, and entry-level automation systems.
  • Home Appliances: Washing machine control panels, microwave timers, and control interfaces for small appliances.
  • Automotive: Dashboard indicator controls, basic warning systems, and elementary automotive control applications.

Features

  • CPU: Utilizes a 4-bit TLCS-47P core for effective instruction processing.
  • ROM: On-chip ROM dedicated to program code storage (specific capacity details necessitate further research).
  • RAM: On-chip RAM employed for temporary data storage during program execution (specific capacity details necessitate further research).
  • I/O Ports: Multiple programmable I/O ports for adaptable interfacing with external peripherals.
  • Timers: Integrated timers provide accurate timing capabilities for control functions.
  • Interrupts: Facilitates event handling via diverse interrupt sources for real-time responsiveness.
  • Low Power Consumption: Design optimized for energy efficiency, suitable for battery-driven applications.

Benefits

  • Cost-Efficient: High integration reduces external component requirements, thereby lowering overall costs.
  • Compact Footprint: The single-chip structure supports miniaturized product designs.
  • Energy Savings: Minimal power consumption prolongs battery runtime in portable devices.
  • Versatile Applications: Programmable I/O ports and timers enable a wide array of application scenarios.
  • Simplified Development: The TLCS-47P instruction set is relatively straightforward, promoting ease of use in development.

Additional Details

The TMP47P403VN typically operates at a low voltage, such as 3V or 5V. The precise clock frequency, ROM capacity, and RAM capacity are documented in the official product datasheet. Commonly available in a small outline package (SOP) or a similar compact format. It is capable of interfacing with various sensors, actuators, and other external peripherals through its programmable I/O ports. Programming is typically accomplished via a dedicated programmer and supporting development tools provided by Toshiba. Careful handling procedures and adherence to electrostatic discharge (ESD) precautions are critical during assembly to ensure the longevity and reliability of the microcontroller.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess