EN
  • EN
  • DE

TMP68HP11A1P-A

Part No TMP68HP11A1P-A
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023676-TMP68HP11A1P-A
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMP68HP11A1P-A CAD Model

Description

The Toshiba TMP68HP11A1P-A is a microcontroller belonging to the TLCS-68H series. This microcontroller is designed for embedded systems requiring efficient processing and versatile peripheral interfaces. It combines a 16-bit CPU core with a comprehensive set of integrated features, making it suitable for a wide range of control and automation applications.

Applications:

  • Industrial Automation: Controlling machinery and processes in manufacturing environments.
  • Motor Control: Managing speed and torque in motor-driven systems.
  • Consumer Electronics: Controlling appliances and devices in home automation systems.
  • Automotive Systems: Managing vehicle electronics and engine control units.
  • Embedded Control Systems: Providing real-time control in diverse applications.

Features:

  • 16-Bit CPU Core: Provides efficient processing capabilities for embedded control tasks.
  • Integrated Timers: Offers versatile timing functions for real-time control.
  • Serial Communication Interfaces: Supports UART, SPI, and other serial protocols for communication with external devices.
  • Analog-to-Digital Converter (ADC): Enables the microcontroller to interface with analog sensors.
  • Digital I/O Pins: Provides flexible digital input and output capabilities.

Benefits:

  • Efficient Processing: Enables quick and accurate execution of control algorithms.
  • Versatile Peripheral Interfaces: Allows for seamless integration with a wide range of external devices.
  • Real-Time Control: Provides precise timing functions for real-time applications.
  • Low Power Consumption: Suitable for battery-powered devices and energy-efficient systems.
  • Robust Design: Designed for reliable operation in harsh environments.

The TMP68HP11A1P-A typically includes features such as programmable interrupt controllers, on-chip RAM and ROM, and various power-saving modes. The specific clock speed, memory configuration, and package type can vary, so consulting the Toshiba Semiconductor and Storage datasheet is recommended for detailed specifications. This microcontroller is often used in applications where precise control and reliable performance are critical.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess