EN
  • EN
  • DE

AC03DJM-Z-E2-AZ

Part No AC03DJM-Z-E2-AZ
Manufacturer Renesas Electronics America
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005871-AC03DJM-Z-E2-AZ
Categories OEM Parts(A-B)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AC03DJM-Z-E2-AZ CAD Model

Description

The AC03DJM-Z-E2-AZ is a product manufactured by Renesas Electronics America. While detailed information is difficult to obtain without specific datasheets, based on similar Renesas products, it is likely a microcontroller or a component within a microcontroller system. Renesas is a well-known manufacturer of semiconductor products, including microcontrollers, microprocessors, and analog and power devices. This specific part number likely belongs to a family of microcontrollers designed for embedded applications. These microcontrollers typically feature a central processing unit (CPU), memory, and various peripherals for interfacing with external devices.

Applications

  • Industrial Automation: Controlling and monitoring equipment in industrial environments.
  • Automotive Electronics: Managing various functions within vehicles, such as engine control and infotainment.
  • Home Appliances: Controlling the operation of household appliances, such as washing machines and refrigerators.
  • Consumer Electronics: Managing functions in various consumer electronic devices, such as TVs and set-top boxes.
  • Internet of Things (IoT) Devices: Connecting and controlling IoT devices, such as sensors and actuators.

Features

  • High-Performance CPU: Equipped with a high-performance CPU core for efficient processing.
  • On-Chip Memory: Includes on-chip Flash memory and RAM for program storage and data manipulation.
  • Peripherals: Features a variety of peripherals, such as timers, UARTs, SPI, I2C, and ADCs, for interfacing with external devices.
  • Low-Power Consumption: Designed for low-power operation to extend battery life in portable applications.
  • Security Features: Incorporates security features, such as encryption and authentication, to protect sensitive data.

Benefits

  • Flexible Control: Provides flexible control and monitoring capabilities for a wide range of applications.
  • Reduced System Cost: Integrates many functions on a single chip, reducing the overall system cost.
  • Simplified Design: Simplifies the design process with integrated peripherals and development tools.
  • Extended Battery Life: Low-power consumption extends battery life in portable applications.
  • Enhanced Security: Security features protect sensitive data and prevent unauthorized access.

Additional Details

The specific technical specifications of the AC03DJM-Z-E2-AZ will depend on the exact model and configuration. These specifications may include CPU clock speed, memory size, peripheral features, and operating voltage range. Consult the manufacturer's datasheets for detailed information on the part to ensure compatibility with your application. Renesas provides a variety of development tools, such as compilers, debuggers, and emulators, to support the development of applications for their microcontrollers.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0909 $54.5450
115+ $0.8951 $102.9365
175+ $0.8672 $151.7600
240+ $0.8392 $201.4080
310+ $0.8112 $251.4720
415+ $0.7273 $301.8295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 278 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess