EN
  • EN
  • DE

TMP86CM29BFG

Part No TMP86CM29BFG
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 8 Bit Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1270867-TMP86CM29BFG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP86CM29BFG CAD Model

Description

The TMP86CM29BFG is an 8-bit CMOS microcontroller manufactured by Toshiba Semiconductor and Storage. It's part of the TLCS-870/C1 series and is designed for a variety of embedded control applications. This microcontroller integrates a CPU, ROM, RAM, timers, and I/O ports, making it a versatile solution for numerous applications requiring moderate processing power and flexible interfacing capabilities.

Applications

  • Consumer Electronics: Used in televisions, DVD players, and other consumer appliances.
  • Home Appliances: Employed in washing machines, refrigerators, and other home appliances.
  • Office Automation: Utilized in printers, fax machines, and other office equipment.
  • Industrial Control: Integrated into industrial control systems for process monitoring and control.
  • Automotive Applications: Used in automotive subsystems for control and monitoring functions.

Features

  • 8-bit CPU Core: Incorporates an 8-bit CPU core for executing instructions.
  • On-Chip ROM: Includes on-chip ROM for program storage.
  • On-Chip RAM: Includes RAM for data storage.
  • Timers and Counters: Equipped with multiple timers and counters for timing and counting functions.
  • Serial Communication Interfaces: Provides UART, SPI, and I2C interfaces for communication with other devices.
  • A/D Converter: Includes an analog-to-digital converter for analog signal acquisition.
  • I/O Ports: Provides multiple input/output ports for interfacing with external devices.

Benefits

  • Versatile Functionality: Offers a wide range of features suitable for various applications.
  • Integrated Peripherals: Reduces external component count and simplifies system design.
  • Flexible Communication Options: Allows for easy communication with a variety of external devices.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications.
  • Compact Size: Allows for integration into small and lightweight devices.

Additional Details

The TMP86CM29BFG operates from a single power supply. The ROM and RAM sizes, as well as the number of I/O ports, vary based on the specific model. The instruction set includes basic arithmetic and logical operations, as well as control flow instructions. Development tools, such as assemblers and emulators, are available to assist in programming. This microcontroller provides a comprehensive solution for embedded control systems requiring moderate processing power and flexible interfacing capabilities. Consult the Toshiba datasheet for detailed specifications and electrical characteristics.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0095 $60.0950
24+ $4.9319 $118.3656
37+ $4.7771 $176.7527
50+ $4.6235 $231.1750
65+ $4.4687 $290.4655
87+ $4.0067 $348.5829
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess