EN
  • EN
  • DE

TMP87CH47UG-7D68

Part No TMP87CH47UG-7D68
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218812-TMP87CH47UG-7D68
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP87CH47UG-7D68 CAD Model

Description

The TMP87CH47UG-7D68 is a microcontroller from Toshiba Semiconductor and Storage, part of the TMP87CH4x series of 8-bit microcontrollers. It is designed for use in embedded systems requiring a balance between processing capability and I/O functionality. Due to limited publicly available information, the following description is based on the typical features and applications associated with similar Toshiba microcontrollers.

Applications

  • Remote Controls: Integrated into remote controls for controlling TVs, DVD players, and other electronic devices.
  • Toys and Games: Used in interactive toys and electronic games to control various functions and features.
  • Small Appliances: Employed in appliances such as coffee makers, toasters, and blenders to manage operations.
  • Security Devices: Utilized in simple security systems to monitor sensors and activate alarms.

Features

  • 8-Bit CPU Core: Equipped with an 8-bit central processing unit for executing instructions and processing data.
  • On-Chip Memory: Includes ROM (Read-Only Memory) for program storage and RAM (Random Access Memory) for temporary data storage.
  • I/O Ports: Features multiple Input/Output (I/O) ports for interfacing with external devices and sensors.
  • Timers and Counters: Incorporates timers and counters for timing control, event counting, and pulse generation.
  • Serial Communication: Supports serial communication interfaces, such as UART, SPI, or I2C, for communication with other devices.

Benefits

  • Cost-Effective: Provides a cost-effective solution for embedded control applications.
  • Integrated Functionality: Combines essential components in a single chip, reducing the need for external components.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • Versatile Control: Offers flexible control options through a variety of I/O ports and communication interfaces.
  • Compact Design: Enables compact system designs due to the high level of integration.

Additional Details

The TMP87CH47UG-7D68 typically operates within specific voltage and temperature ranges, as defined in its datasheet. The memory capacity and the number of I/O ports vary, depending on the particular configuration of the microcontroller. It supports various addressing modes and instruction sets optimized for efficient control in embedded applications.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess