EN
  • EN
  • DE

TMP88PS76F

Part No TMP88PS76F
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218986-TMP88PS76F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP88PS76F CAD Model

Description

The TMP88PS76F is a microcontroller from Toshiba Semiconductor and Storage's TLCS-870/C1 series, designed for diverse control applications, particularly in consumer electronics and embedded systems. It's tailored to provide comprehensive control features for various devices.

Applications

  • Television (TV) Control Systems: Manages TV functions such as channel tuning, volume control, display settings, and input/output operations.
  • Audio/Video (AV) Equipment: Integrated into AV receivers, DVD players, and set-top boxes for system management, user interface control, and signal processing.
  • Home Appliance Control: Enables control of washing machines, refrigerators, microwave ovens, and air conditioning units, including temperature regulation, cycle programming, and user interaction.
  • Remote Control Systems: Used in remote controls for televisions and other electronic devices, handling button inputs, signal encoding, and infrared (IR) transmission.
  • General Embedded Systems: Suitable for a wide array of embedded applications requiring 8-bit processing, I/O control, and communication capabilities.

Features

  • 8-Bit CPU: Operates with an 8-bit central processing unit, balancing performance and cost-effectiveness for control tasks.
  • On-Chip ROM: Includes integrated Read-Only Memory (ROM) for storing program code and firmware.
  • Internal RAM: Features Random Access Memory (RAM) for data storage and processing during runtime.
  • Multiple I/O Ports: Provides a variety of input/output ports for interfacing with external components, sensors, and peripherals.
  • Timers/Counters: Equipped with timers and counters for precise timing, event management, and pulse generation.
  • Serial Communication Interfaces: Supports serial communication protocols such as UART (Universal Asynchronous Receiver/Transmitter), SPI (Serial Peripheral Interface), and I2C (Inter-Integrated Circuit) for data exchange with other devices.
  • Interrupt Capability: Offers interrupt handling capabilities for responding to external events and asynchronous inputs.

Benefits

  • System Integration: Combines processing, memory, and I/O functions into a single chip, reducing component count and streamlining system design.
  • Flexible Interfacing: Provides versatile I/O ports and communication interfaces for connecting to a broad range of external devices and sensors.
  • Real-Time Control: Facilitates precise timing control and event management through timers, counters, and interrupt handling.
  • Efficient Performance: Delivers a good balance of processing power, memory, and I/O capabilities for various embedded applications.
  • Simplified Development: Supported by development tools, software libraries, and documentation for efficient programming and debugging.

Additional Details

Detailed technical specifications for the TMP88PS76F, such as clock speed, memory sizes, number of I/O pins, and communication interface details, can be found in the official Toshiba datasheet. The packaging type is typically a QFP (Quad Flat Package). This microcontroller is designed to offer a reliable and cost-effective solution for diverse consumer electronics and embedded systems applications.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess