EN
  • EN
  • DE

TMP89FM42UG(C,KJZ)

Part No TMP89FM42UG(C,KJZ)
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978638-TMP89FM42UG(C,KJZ)
Categories Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMP89FM42UG(C,KJZ) CAD Model

Description

The TMP89FM42UG(C,KJZ) is a microcontroller manufactured by Toshiba Semiconductor and Storage. It is based on the 8-bit TLCS-870/C1 CPU core and is designed for embedded control applications. This microcontroller features a variety of peripherals, including timers, serial communication interfaces, and analog-to-digital converters (ADCs), making it suitable for a wide range of applications.

Applications

  • Consumer electronics: Used in remote controls, appliances, and other consumer electronics devices.
  • Industrial control: Employed in industrial control systems for motor control, sensor monitoring, and data acquisition.
  • Automotive applications: Utilized in automotive systems for controlling various functions, such as lighting and climate control.
  • Medical devices: Found in medical devices for monitoring and control applications.
  • Motor control: Used for various motor control applications like BLDC and stepper motor control.

Features

  • 8-bit TLCS-870/C1 CPU core: Offers a balance of performance and power consumption.
  • On-chip flash memory: Provides non-volatile memory for program storage.
  • On-chip RAM: Offers volatile memory for data storage.
  • Timers: Includes multiple timers for timing and counting functions.
  • Serial communication interfaces: Features UART, SPI, and I2C interfaces for communication with other devices.
  • Analog-to-digital converter (ADC): Enables the conversion of analog signals to digital data.
  • PWM outputs: Includes PWM outputs for motor control and other applications.

Benefits

  • Versatile application: Suitable for a wide range of applications due to its rich set of peripherals.
  • Low power consumption: Enables long battery life in portable devices.
  • Cost-effective solution: Provides a cost-effective solution for embedded control applications.
  • Easy to program: Supported by a variety of development tools.
  • Compact design: Available in various package sizes, saving board space.

Additional Details

The TMP89FM42UG(C,KJZ) typically operates with a supply voltage in the range of 2.7V to 5.5V. The flash memory size varies depending on the specific model. The operating temperature range is typically from -40°C to +85°C. Detailed specifications, such as the exact memory size and peripheral capabilities, can be found in the datasheet. The device is RoHS compliant.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,900 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess