EN
  • EN
  • DE

TMP91C025F

Part No TMP91C025F
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Description Quality And Reliability Assurance / Handling Precautions
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219041-TMP91C025F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP91C025F CAD Model

Description

The TMP91C025F is a microcontroller manufactured by Toshiba Semiconductor and Storage. It belongs to the TMP91C series, which is known for its high-performance and versatile applications in embedded systems. This particular model is designed for a wide range of control and automation tasks, leveraging its integrated features and processing capabilities.

Applications

  • Industrial Control Systems: The TMP91C025F can be utilized in various industrial automation applications, such as motor control, process monitoring, and machine control.
  • Consumer Electronics: It finds applications in consumer electronic devices like home appliances, remote controls, and audio-visual equipment.
  • Automotive Electronics: This microcontroller can be incorporated into automotive systems for functions like engine management, dashboard control, and vehicle security systems.
  • Embedded Control Systems: It is suitable for general embedded control applications, including robotics, sensor networks, and data acquisition systems.

Features

  • CPU Core: The TMP91C025F is based on a powerful 8-bit CPU core, providing efficient processing capabilities for embedded applications.
  • Memory: It includes a substantial amount of on-chip memory, including ROM (Read-Only Memory) for storing the program code and RAM (Random Access Memory) for data storage and manipulation.
  • I/O Ports: The microcontroller offers a wide range of input/output (I/O) ports, enabling it to interface with various external devices and sensors.
  • Timers/Counters: It incorporates multiple timers and counters, which are essential for implementing timing functions, PWM (Pulse Width Modulation) control, and event counting.
  • Serial Communication: The TMP91C025F supports serial communication interfaces like UART (Universal Asynchronous Receiver/Transmitter) and SPI (Serial Peripheral Interface), facilitating communication with other devices and systems.
  • Interrupt Handling: It features a sophisticated interrupt handling mechanism, allowing it to respond quickly to external events and prioritize tasks.

Benefits

  • High Performance: The efficient CPU core and integrated features of the TMP91C025F enable high-performance operation in demanding embedded applications.
  • Versatility: Its wide range of I/O ports, timers, and communication interfaces make it suitable for diverse control and automation tasks.
  • Cost-Effectiveness: The integration of memory and peripherals on a single chip reduces the need for external components, resulting in a more cost-effective solution.
  • Ease of Development: Toshiba provides development tools and resources that simplify the development process, allowing engineers to quickly create and deploy embedded applications.
  • Reliability: Toshiba's reputation for quality and reliability ensures that the TMP91C025F delivers stable and dependable performance in harsh operating conditions.

Additional Details

The TMP91C025F typically operates within a specified voltage range, as indicated in the datasheet. It is packaged in a variety of formats depending on the specific application requirements. The operating temperature range is also a critical factor to consider when designing it into a system, as it impacts overall reliability and performance. Refer to the official datasheet for precise specifications, pinout diagrams, and electrical characteristics.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess