EN
  • EN
  • DE

TMP93CS45F

Part No TMP93CS45F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Quality And Reliability Assurance / Handling Precautions
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1270915-TMP93CS45F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP93CS45F CAD Model

Description

The TMP93CS45F is a microcontroller unit (MCU) manufactured by Toshiba Semiconductor and Storage. It belongs to the TLCS-900/H1 family of microcontrollers, known for their high-performance and versatile architecture. This MCU is designed for a wide range of embedded applications, including consumer electronics, industrial control systems, and automotive electronics.

Applications:

  • Consumer Electronics: Remote controls, digital cameras, and audio players.
  • Industrial Control Systems: Motor control, sensor interface, and process automation.
  • Automotive Electronics: Body control modules, dashboard displays, and immobilizer systems.
  • Home Appliances: Washing machines, refrigerators, and air conditioners.

Features:

  • CPU Core: TLCS-900/H1 core, offering high processing speed and efficiency.
  • Memory: Integrated Flash memory for program storage and RAM for data processing.
  • Timers/Counters: Multiple timers/counters for precise timing and event management.
  • Communication Interfaces: UART, SPI, and I2C interfaces for serial communication.
  • AD/DA Converters: Analog-to-digital and digital-to-analog converters for sensor interfacing and control applications.
  • I/O Ports: General-purpose input/output ports for interfacing with external devices.
  • Interrupt Controller: Flexible interrupt controller for handling asynchronous events.

Benefits:

  • High Performance: The TLCS-900/H1 core provides fast and efficient processing capabilities.
  • Versatility: Suitable for a wide range of applications due to its flexible architecture and rich peripheral set.
  • Low Power Consumption: Optimized for low power operation, making it suitable for battery-powered devices.
  • Integrated Peripherals: Reduces the need for external components, saving board space and cost.
  • Easy Development: Comprehensive development tools and documentation available from Toshiba.

Additional Details:

The TMP93CS45F operates within a specific voltage range (typically 3V to 5.5V) and temperature range (-40°C to +85°C). It comes in various package options, such as QFP and LQFP, depending on the specific configuration. The specific memory sizes (Flash and RAM) vary based on the exact model number. Refer to the Toshiba datasheet for detailed specifications regarding memory capacity, clock speed, and peripheral configurations.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess