EN
  • EN
  • DE

TODX270

Part No TODX270
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description FIBER OPTIC TRANSCEIVING MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 056746-TODX270
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TODX270 CAD Model

Description

The Toshiba TODX270 is a high-speed, high-reliability optical receiver module designed for various data communication applications. This module is specifically engineered to convert optical signals into electrical signals, facilitating seamless integration in fiber optic communication systems.

Applications

  • High-speed data communication
  • Fiber optic communication systems
  • Optical storage devices
  • Industrial control equipment
  • Medical imaging systems

Features

  • High-speed data transmission: Supports data rates up to 150 Mbps.
  • Compact design: Small form factor allows for easy integration into various systems.
  • High sensitivity: Excellent performance in low signal conditions.
  • Low power consumption: Energy-efficient design for reduced operating costs.
  • TTL interface: Compatible with standard TTL logic levels.
  • Wide operating temperature range: Suitable for use in diverse environmental conditions.
  • RoHS compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Improved data transfer rates: Enables faster and more efficient communication.
  • Enhanced system performance: Provides reliable signal detection and conversion.
  • Reduced system size: Compact design allows for smaller and more portable devices.
  • Lower operating costs: Energy-efficient design minimizes power consumption.
  • Simplified integration: TTL compatibility simplifies system design and implementation.
  • Increased system reliability: Robust design ensures stable performance over a wide range of conditions.

Additional Details

The TODX270 receiver module incorporates advanced optical detection technology to achieve high sensitivity and low noise performance. It is designed to be compatible with various types of optical fibers, including single-mode and multi-mode fibers. The module operates at a wavelength of 650 nm. Its compact size and low power consumption make it an ideal choice for portable and battery-powered devices.

The module also features a built-in amplifier to boost the received signal strength, ensuring reliable data transmission even over long distances. The TTL interface provides a simple and convenient way to connect the module to other electronic components. The TODX270 is rigorously tested to ensure it meets stringent quality standards and provides reliable performance in demanding applications.

You May Also Be Interested in

IXYS
Need more? Email Us
IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $11.9404

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0684 $78.2052
6+ $21.3894 $128.3364
9+ $20.7207 $186.4863
12+ $20.0520 $240.6240
15+ $19.3844 $290.7660
20+ $17.3793 $347.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess