The TORX100 is a fiber optic receiver module manufactured by Toshiba Semiconductor and Storage. This module is designed for receiving optical signals transmitted through plastic optical fiber (POF). It converts the optical signal into an electrical signal for further processing.
Applications
- Digital audio interfaces (e.g., S/PDIF)
- Industrial control networks
- Automotive infotainment systems
- Optical data links
- Consumer electronics
Features
- High sensitivity
- Wide operating voltage range
- Easy connection to plastic optical fiber
- Low power consumption
- Compact size
Benefits
- Reliable data transmission over optical fiber
- Immunity to electromagnetic interference (EMI)
- Galvanic isolation between transmitter and receiver
- Simplified system design
- Cost-effective solution for optical data links
Additional Details
The TORX100 is designed to be compatible with standard plastic optical fiber with a core diameter of 1 mm. It operates at a wavelength of typically 650 nm. The data rate supported by the module depends on the specific variant, but it typically supports data rates up to several Mbps. The module requires a supply voltage of typically 3.3V or 5V. The output signal is typically a TTL-compatible signal. The operating temperature range is typically -20°C to +70°C.