EN
  • EN
  • DE

TORX1950A(F)

Part No TORX1950A(F)
Manufacturer Toshiba Semiconductor and Storage
Description Fiberoptic Receiver Mod 10MB/S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1186564-TORX1950A(F)
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TORX1950A(F) CAD Model

Description

The TORX1950A(F) is a plastic fiber optic receiver module manufactured by Toshiba Semiconductor and Storage. This module is designed for digital audio equipment and other applications requiring reliable data transmission over optical fiber. It converts optical signals into electrical signals, enabling communication between devices.

Applications

  • Digital audio equipment
  • CD players
  • DVD players
  • Audio amplifiers
  • Optical data links

Features

  • Operating speed: Up to 16 Mbps data transfer rate.
  • Wavelength: Operates at 650 nm wavelength.
  • TTL compatible output: Easy interface with digital circuits.
  • Supply voltage: Typically 5V operation.
  • High noise immunity: Resistant to electrical interference.

Benefits

  • Galvanic isolation: Provides electrical isolation between devices.
  • High-quality signal transmission: Ensures reliable data transfer.
  • Noise immunity: Prevents interference from electrical noise.
  • Easy integration: Simplifies circuit design with its TTL compatible output.
  • Compact design: Allows for high-density mounting on PCBs.

Additional Details

The TORX1950A(F) is designed to receive optical signals from a plastic optical fiber (POF). It features a built-in photodiode and amplifier to convert the optical signal into an electrical signal. The module's TTL compatible output allows for easy interfacing with digital circuits. It is commonly used in applications where signal integrity and electrical isolation are critical. The device is RoHS compliant.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5714 $83.5714
2+ $68.5715 $137.1430
3+ $66.4286 $199.2858
4+ $64.2857 $257.1428
5+ $62.1429 $310.7145
6+ $55.7143 $334.2858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 568 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess