The TOTX1952 is a fiber optic transmitter module manufactured by Toshiba. It is specifically designed for digital audio applications and other systems that require reliable, high-speed data transmission. The module integrates a high-efficiency LED and a dedicated driver IC into a compact and robust package, simplifying the implementation of fiber optic communication links.
Applications
- Digital audio equipment, including CD players, DVD players, and MiniDisc players.
- Audio interfaces and mixing consoles.
- Home theater systems and optical audio distribution networks.
- Industrial control systems requiring noise-immune communication.
- Medical equipment where electrical isolation is critical.
Features
- High-Speed Data Transmission: Supports data transfer rates of up to 16 Mbps (NRZ signal).
- Operating Wavelength: Emits light at a wavelength of 650 nm, optimal for plastic optical fiber.
- Low Power Consumption: Minimizes power requirements, contributing to overall system efficiency.
- Compact Plastic Package: Designed for easy integration into a wide variety of devices and systems.
- TTL Interface: Directly compatible with standard TTL logic levels, simplifying interfacing with digital circuits.
- Built-in Driver IC: Reduces external component count and simplifies circuit design.
- RoHS Compliant: Meets the Restriction of Hazardous Substances directives for environmental compliance.
Benefits
- Exceptional Noise Immunity: Fiber optic transmission is inherently immune to electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring highly reliable data communication.
- High-Fidelity Audio Transmission: Delivers clean and accurate audio signal transfer, free from noise and distortion.
- Electrical Isolation: Provides electrical isolation between connected devices, preventing ground loops and potential damage from voltage surges.
- Simplified Design and Implementation: The compact module and TTL interface simplify the design and implementation of fiber optic communication links.
- Extended Transmission Distance: Supports reliable data transmission over longer distances compared to traditional copper cables.
Technical Specifications
The TOTX1952 operates at a wavelength of 650 nm and typically requires a 5V power supply. The operating temperature range is typically -20°C to 70°C. Consult the manufacturer's datasheet for detailed electrical and optical characteristics and application guidelines.