The TOTX1952A(F) is a plastic fiber optic transmitter module manufactured by Toshiba Semiconductor and Storage. It is designed for digital audio interface applications, providing a reliable and high-quality transmission medium for audio signals.
Applications:
- Digital audio equipment (CD players, DVD players, MiniDisc players)
- Audio amplifiers
- Sound cards
- AV receivers
- Digital audio workstations (DAWs)
Features:
- 650 nm LED transmitter
- TTL interface
- Data rate up to 16 Mbps
- Operating temperature range: -20°C to 70°C
- RoHS compliant
Benefits:
- Provides high-quality digital audio transmission
- Immune to electromagnetic interference (EMI)
- Ensures reliable data transfer
- Compatible with standard TTL logic levels
- Environmentally friendly
Additional Details:
The TOTX1952A(F) utilizes a 650 nm LED to transmit digital audio signals through plastic optical fiber. Key specifications include optical power output, transmission distance, and supply voltage. The optical power output is typically around -17 dBm. The recommended transmission distance is up to 10 meters. The supply voltage is typically 5V. This transmitter module is commonly used in consumer audio equipment to provide a clean and noise-free audio signal. Toshiba is a reputable manufacturer of optoelectronic components, ensuring that the TOTX1952A(F) meets stringent performance and reliability standards. The use of optical fiber ensures immunity to electromagnetic interference, which is crucial for high-fidelity audio applications.