EN
  • EN
  • DE

TPC8003

Part No TPC8003
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Field Effect Transistor Silicon N Channel MOS Type (U-MOSII)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375494-TPC8003
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPC8003 CAD Model

Description

The TPC8003 is an N-channel MOS field-effect transistor (MOSFET) manufactured by Toshiba Semiconductor and Storage. It is designed for power management applications requiring efficient switching and low on-resistance. This MOSFET is suitable for a variety of applications including DC-DC converters, load switches, and motor control circuits.

Applications

  • DC-DC converters
  • Load switches
  • Motor control circuits
  • Power supplies
  • Battery management systems

Features

  • Low drain-source on-resistance (RDS(ON))
  • High-speed switching
  • Surface mount package
  • Avalanche-proof capability
  • Logic level gate drive

Benefits

  • Improved power efficiency
  • Reduced power dissipation
  • Compact design
  • Increased system reliability
  • Simplified gate drive circuitry

Detailed Specs

The TPC8003 features a low RDS(ON), typically around 25 mΩ at a gate-source voltage (VGS) of 10V. This minimizes conduction losses and enhances power efficiency. The device is rated for a continuous drain current (ID) of about 9A, making it suitable for moderate power applications. The gate threshold voltage (Vth) is designed to be logic-level compatible, allowing for easy driving by microcontrollers and other digital logic devices. The maximum drain-source voltage (VDS) is 30V. Its fast switching speed reduces switching losses, further improving efficiency, especially in high-frequency applications. The surface mount package allows for efficient board space utilization and automated assembly. The avalanche-proof capability enhances the device's robustness and reliability. The TPC8003 is a reliable and efficient MOSFET choice for various power management applications, offering a good balance of performance and ease of use. Its compact size and logic-level gate drive make it suitable for use in portable devices and other space-constrained applications. The low on-resistance and fast switching speed contribute to reduced power consumption and improved overall system performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess