EN
  • EN
  • DE

TPC8030-H

Part No TPC8030-H
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description MOSFET N-CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219738-TPC8030-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8030-H CAD Model

Description

The TPC8030-H is an N-channel power MOSFET from Toshiba Semiconductor and Storage. It is designed for high-efficiency power management applications requiring low on-resistance and fast switching. The 'H' designation often indicates a specific package type or characteristic, potentially related to thermal performance or robustness.

Applications

  • DC-DC converters
  • AC-DC power supplies
  • Load switching
  • Motor control
  • Power management in portable devices

Features

  • Low On-Resistance (R<sub>DS(on)): Minimizes conduction losses for improved efficiency.
  • Fast Switching Speed: Reduces switching losses, allowing for higher frequency operation.
  • Small Package Size: Enables compact and lightweight designs.
  • Avalanche Energy Rated: Enhances reliability and robustness.
  • RoHS Compliant: Meets environmental requirements.

Benefits

  • Increased Efficiency: Low on-resistance and fast switching speed contribute to higher overall efficiency in power conversion circuits.
  • Reduced Heat Generation: Lower power losses result in less heat dissipation, simplifying thermal management.
  • Compact Design: The small package size enables smaller and lighter electronic devices.
  • Improved Reliability: Avalanche rating provides added protection against voltage transients.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details

The TPC8030-H typically features a drain-source voltage (V<sub>DSS) rating of 30V. The continuous drain current (I<sub>D) rating can vary depending on the specific package and thermal conditions. The gate-source voltage (V<sub>GS) is typically rated at ±20V. The on-resistance (R<sub>DS(on)) is usually in the range of 10-20 mΩ at V<sub>GS = 10V. It's crucial to consult the official Toshiba datasheet for the TPC8030-H variant for the exact specifications, thermal characteristics, and recommended operating conditions. The device is typically available in surface-mount packages suitable for automated assembly.

Proper thermal management is important for reliable operation, especially at higher currents. Designers should ensure adequate heat sinking and PCB layout to minimize the junction temperature of the MOSFET. The datasheet provides detailed information on thermal resistance and power dissipation limits.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess