EN
  • EN
  • DE

TPC8053-H(TE12L,Q)

Part No TPC8053-H(TE12L,Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description TOSHIBA Field Effect Transistor Silicon N-Channel MOS Type (U-MOS-H)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219749-TPC8053-H(TE12L,Q)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8053-H(TE12L,Q) CAD Model

Description

The TPC8053-H(TE12L,Q) is an N-channel power MOSFET from Toshiba Semiconductor and Storage, tailored for high-efficiency power management. This MOSFET leverages Toshiba's advanced trench process, delivering low on-resistance and excellent switching characteristics, boosting energy efficiency and minimizing heat generation. It comes in a surface-mount SOP-8 package, ideal for space-sensitive designs. The (TE12L,Q) suffix indicates specific packaging and traceability details relevant to manufacturing and quality control.

Applications

  • DC-DC converters in various electronic systems
  • Load switching applications requiring efficient power control
  • Power management in portable devices like smartphones and tablets
  • Motor control circuits for small motors
  • LED driver circuits for lighting applications

Features

  • N-channel enhancement mode MOSFET
  • Low drain-source on-resistance (RDS(ON)) for reduced power loss
  • High drain current (ID) handling capability
  • Compact surface-mount SOP-8 package
  • Logic level gate drive for easy microcontroller interface
  • Low input capacitance for improved switching performance
  • Fast switching speed for efficient operation

Benefits

  • Enhanced Energy Efficiency: Low RDS(ON) minimizes power dissipation, leading to higher efficiency in power conversion.
  • Improved Thermal Performance: Reduced heat generation simplifies thermal management and reduces the need for large heatsinks.
  • Space-Saving Design: The small SOP-8 package allows for compact and dense circuit layouts.
  • Simplified Control: Logic level gate drive enables direct control from microcontrollers, simplifying circuit design.
  • Increased System Reliability: Fast switching reduces switching losses and stress on other components, increasing overall system reliability.

Additional Details

The TPC8053-H(TE12L,Q) has a drain-source voltage (VDSS) rating of 30V and a continuous drain current (ID) rating of up to 9A. The typical drain-source on-resistance (RDS(ON)) is approximately 7.5 mΩ at a gate-source voltage (VGS) of 4.5V. The gate threshold voltage (VGS(th)) typically falls between 1V and 2.5V. It also offers a low gate charge (Qg), which contributes to its fast switching characteristics. The operating junction temperature range is from -55°C to 150°C. This MOSFET is RoHS compliant. The (TE12L,Q) suffix indicates tape and reel packaging for automated assembly and includes specific traceability information for quality control purposes. This MOSFET is designed for applications requiring a high degree of power efficiency and control within a compact footprint.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7796 $57.7960
25+ $4.7424 $118.5600
38+ $4.5946 $174.5948
52+ $4.4456 $231.1712
68+ $4.2978 $292.2504
90+ $3.8531 $346.7790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess