The TPC8053-H is an N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency power management applications. This MOSFET utilizes Toshiba's advanced trench process, enabling low on-resistance and superior switching performance, which contributes to improved energy efficiency and reduced heat generation. It is available in a surface-mount SOP-8 package, making it suitable for compact and space-constrained designs.
Applications
- DC-DC converters
- Load switches
- Power management circuits in portable devices
- Motor control circuits
- LED lighting systems
Features
- N-channel MOSFET
- Low drain-source on-resistance (RDS(ON))
- High drain current (ID) capability
- Surface-mount SOP-8 package
- Logic level drive
- Low input capacitance
- Fast switching speed
Benefits
- Increased energy efficiency due to low on-resistance minimizing power loss.
- Improved thermal performance reduces the need for extensive heat sinking, leading to cost savings.
- Compact design enabled by the small SOP-8 package allowing for higher density layouts.
- Simplified gate drive as the logic level drive feature enables direct control from microcontrollers.
- Enhanced system reliability because of fast switching speed reducing switching losses and stress on other components.
Additional Details
The TPC8053-H features a drain-source voltage (VDSS) of 30V and a continuous drain current (ID) of up to 9A. The typical on-resistance (RDS(ON)) at a gate-source voltage (VGS) of 4.5V is typically around 7.5 mΩ. The device also has a gate threshold voltage (VGS(th)) between 1V and 2.5V. Its low gate charge (Qg) contributes to its fast switching performance. The operating junction temperature ranges from -55°C to 150°C. The TPC8053-H is RoHS compliant, ensuring it meets environmental standards. It is designed for applications where efficiency, size, and reliability are critical factors. This MOSFET provides a balance of performance characteristics suitable for a wide array of power management solutions.