EN
  • EN
  • DE

TPC8103

Part No TPC8103
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description TRANSISTOR SILICON P CHANNEL MOS TYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219768-TPC8103
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8103 CAD Model

Description

The TPC8103 is a P-channel MOS field-effect transistor from Toshiba Semiconductor and Storage designed for efficient power management. It leverages trench process technology for low on-resistance and fast switching. This transistor finds use in load switches, DC-DC converters, and portable device power circuits where space and efficiency are paramount.

Applications:

  • Load Switching: Provides efficient power switching for electronic loads.
  • DC-DC Converters: Used in voltage regulation and conversion stages.
  • Power Management Circuits: Integrated into power management systems for portable devices.
  • Battery Management Systems: Used in battery charging and discharging circuits.
  • Motor control: For low voltage motor driving applications.

Features:

  • Low On-Resistance: Minimizes power loss for increased efficiency.
  • Fast Switching Speed: Enables high-frequency operation in power circuits.
  • Small Package Size: Facilitates compact and dense circuit designs.
  • P-Channel MOSFET: Simplifies gate drive requirements.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Enhanced Efficiency: Low on-resistance reduces heat generation and power consumption.
  • Compact Solutions: Small footprint enables miniaturization of electronic products.
  • Improved Thermal Performance: Efficient heat dissipation for reliable operation.
  • Simplified Design: P-channel configuration can lower component count.
  • Long Lifespan: Robust design ensures reliable performance over time.

Additional Details:

The TPC8103 commonly features a drain-source voltage (VDS) rating of -30V. The continuous drain current (ID) rating varies with the specific package and operating conditions. Consult the datasheet for detailed specifications including gate threshold voltage (VGS(th)), total gate charge (Qg), and thermal resistance. Typically, it's available in surface-mount packages like SOP-8. The operating temperature range usually spans from -55°C to 150°C. Effective thermal management is essential to prevent overheating and ensure reliable performance. Careful attention should be given to gate drive voltage and current, staying within the maximum ratings specified in the datasheet. Appropriate PCB layout is also important for minimizing parasitic inductance and optimizing switching behavior. This MOSFET is used in circuits that require high power efficiency, contributing to the energy saving capability of the device it is used in.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1513 $58.2505
930+ $0.1247 $115.9710
1,430+ $0.1213 $173.4590
1,985+ $0.1167 $231.6495
2,555+ $0.1132 $289.2260
3,410+ $0.1016 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,400 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess