EN
  • EN
  • DE

TPC8227-H

Part No TPC8227-H
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Arrays
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219827-TPC8227-H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8227-H CAD Model

Description

The TPC8227-H is an N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for efficient switching in various power management applications. Its key features include a low on-resistance and fast switching speed, making it suitable for DC-DC converters, load switching, and other similar circuits.

Applications:

  • DC-DC converters in portable devices
  • Load switches in power distribution systems
  • Power management circuits for microcontrollers
  • Motor control applications
  • LED lighting systems

Features:

  • Low Drain-Source On-Resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • Fast Switching Speed: Minimizes switching losses, enabling higher frequency operation.
  • Low Gate Charge (Qg): Simplifies gate drive requirements.
  • Surface Mount Package: Allows for high-density board layouts.
  • N-Channel MOSFET: Efficient current handling.

Benefits:

  • Improved Efficiency: Low RDS(on) and fast switching enhance the overall efficiency of power conversion.
  • Reduced Power Dissipation: Low on-resistance minimizes heat generation, leading to better thermal management.
  • Compact Design: Small package size facilitates the creation of smaller electronic devices.
  • Simplified Drive Circuitry: Low gate charge reduces complexity in the gate drive design.
  • Enhanced Reliability: Designed for stable performance in various power applications.

Additional Details:

The TPC8227-H is typically available in a surface-mount package, which aids in efficient PCB assembly. Its electrical characteristics, including gate threshold voltage, are designed to be compatible with low-voltage logic. The device complies with RoHS standards. Proper observation of maximum ratings is crucial to prevent device failure. Drain current, gate-source voltage, and power dissipation are critical parameters to consider during application design.

Further technical details, including performance graphs and characteristics, are provided in the official Toshiba datasheet. Important parameters to analyze include the drain-source on-resistance vs. gate-source voltage, transfer characteristics, and capacitance characteristics, essential for optimizing the device's performance in specific application scenarios.

You May Also Be Interested in

ON Semiconductor
3.5A, 60V, 0.105 Ohm, Dual N-Channel, Logic Level UltraFET Power MOSFET | MOSFET 2N-CH 60V 8-SOIC
Lowest to $0.3163
Diodes Incorporated
DUAL N-CHANNEL ENHANCEMENT MODE MOSFET | MOSFET 2N-CH 60V 0.23A SOT-363
Lowest to $0.0393
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
ON Semiconductor
Lowest to $5.4135
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Infineon Technologies
DIGITAL AUDIO MOSFET | MOSFET 2N-CH 55V 11A TO-220FP-5
Lowest to $4.2435
ON Semiconductor
Need more? Email Us
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2952 $59.3136
43+ $2.7039 $116.2677
67+ $2.6195 $175.5065
92+ $2.5341 $233.1372
118+ $2.4498 $289.0764
158+ $2.1968 $347.0944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess