EN
  • EN
  • DE

TPC8403(TE12L)

Part No TPC8403(TE12L)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375688-TPC8403(TE12L)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8403(TE12L) CAD Model

Description

The TPC8403(TE12L) is an N-channel MOSFET from Toshiba Semiconductor and Storage. This device is designed for use in various power management and switching applications. It offers low on-resistance and fast switching speeds, making it suitable for efficient power control in electronic circuits.

Applications:

  • Load Switching: Used in various electronic circuits to switch power to different loads.
  • DC-DC Converters: Integral component in DC-DC converters to regulate voltage levels.
  • Power Management Circuits: Employed in power management systems for efficient power distribution and control.
  • Motor Control: Used in motor control circuits for switching and controlling motor operations.
  • Backlight Inverters: Used in backlight inverter circuits for controlling the brightness of displays.

Features:

  • N-Channel MOSFET: The device is an N-channel MOSFET, suitable for low-side switching applications.
  • Low On-Resistance: Offers low on-resistance (RDS(on)), minimizing power loss and improving efficiency.
  • Fast Switching Speed: Provides fast switching speeds, allowing for efficient operation in high-frequency circuits.
  • Surface Mount Package: Available in a surface mount package for easy integration into circuit boards.
  • Compact Size: The compact size allows for use in space-constrained applications.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power loss, resulting in improved energy efficiency.
  • Reduced Heat Dissipation: Lower power loss leads to reduced heat dissipation, enhancing the reliability of the system.
  • Faster Switching: Fast switching speeds enable efficient operation in high-frequency applications.
  • Simplified Circuit Design: Easy to integrate into various circuit designs due to its surface mount package.
  • Enhanced Reliability: Robust design ensures reliable performance in demanding applications.

Additional Details:

The TPC8403(TE12L) typically features a drain-source voltage (VDSS) rating suitable for common power supply voltages. The gate-source voltage (VGSS) is also appropriately rated. The device is designed to operate within a specified temperature range, ensuring stable performance under various environmental conditions. Consult the datasheet for the specific RDS(on) values at different gate-source voltages and temperatures, as well as detailed thermal characteristics and maximum ratings.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
STMicroelectronics
Need more? Email Us
KEC
Need more? Email Us
Atmel
Need more? Email Us
NVIDIA
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess