The SKY77542-11 is a Power Amplifier Module (PAM) from Skyworks Solutions Inc., designed for use in cellular handsets operating in GSM850/900, DCS1800, PCS1900, and quad-band EDGE modes. This PAM integrates a GSM850/900 PA block, a DCS1800/PCS1900 PA block, impedance matching circuitry, a directional coupler, and power control circuitry. It provides high efficiency and linearity, meeting the stringent requirements of modern cellular communication systems.
Applications:
- GSM850 cellular handsets
- GSM900 cellular handsets
- DCS1800 cellular handsets
- PCS1900 cellular handsets
- Quad-band EDGE cellular handsets
Features:
- GSM850/900 PA block
- DCS1800/PCS1900 PA block
- Integrated impedance matching circuitry
- Integrated directional coupler
- Integrated power control circuitry
- High efficiency
- High linearity
Benefits:
- Enables efficient and reliable power amplification in cellular handsets.
- Reduces board space and component count due to integration.
- Simplifies handset design with integrated impedance matching and power control.
- Ensures compliance with cellular standards through high linearity performance.
- Extends battery life with high efficiency operation.
The SKY77542-11 operates with a single power supply and is controlled by logic-level signals. It's designed to be compatible with a wide range of baseband processors and transceiver ICs. The module is typically surface-mounted onto the printed circuit board (PCB) using standard reflow soldering techniques. The directional coupler facilitates power detection and control, improving overall system performance. The device is compact, contributing to the miniaturization of mobile devices.